EN
  • EN
  • DE

AP9408GM-HF

Part No AP9408GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge, Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146026-AP9408GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9408GM-HF CAD Model

Description

The AP9408GM-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for a wide range of power management applications, offering efficient switching and low on-resistance characteristics.

Applications:

  • Load Switching: Used in electronic devices to control power distribution to different loads.
  • Power Management Circuits: Employed in power supplies and voltage regulators for efficient power conversion.
  • Battery Management Systems (BMS): Integrated into BMS for battery charging and discharging control.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion in various electronic devices.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for efficient power management and load switching.

Features:

  • P-Channel MOSFET: Offers convenient gate drive characteristics in many power management applications.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, resulting in higher efficiency.
  • Low Gate Charge: Minimizes switching losses, enhancing overall efficiency in high-frequency applications.
  • Small Footprint: Available in a compact package for space-constrained applications, such as portable devices.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations, making it suitable for environmentally conscious designs.
  • High Avalanche Energy: Enhances the MOSFET's robustness and ability to withstand transient voltage spikes, improving reliability.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in improved overall efficiency and reduced heat generation.
  • Compact Design: Small footprint allows for integration into space-constrained applications, making it ideal for portable devices.
  • Reliable Performance: Rugged design and high avalanche energy ensure reliable performance in demanding environments and applications.
  • Environmentally Friendly: Lead-free and halogen-free construction ensures compliance with environmental regulations.
  • Versatile Application: Suitable for a wide range of power management applications, including load switching and DC-DC conversion.

Additional Details:

The AP9408GM-HF operates with a specified voltage and current range, making it suitable for various power management applications. Its low on-resistance ensures efficient power transfer, reducing heat generation and improving overall system efficiency. The compact package allows for easy integration into space-constrained designs, and the lead-free and halogen-free construction meets environmental compliance requirements. The high avalanche energy rating enhances the MOSFET's robustness and ability to withstand transient voltage spikes, contributing to long-term reliability. This MOSFET is a versatile and reliable choice for power management in a variety of electronic devices.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess