EN
  • EN
  • DE

PI7C9X7952BFDE

Part No PI7C9X7952BFDE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC PCIE-TO-UART BRIDGE 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features PCI Bridge, PCI to UART - UART Interface 128-LQFP (14x14)
Manufacturer Diodes Incorporated
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-LQFP
Case / Package 128-LQFP (14x14)
Family Name PI7C9X7952
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930538-PI7C9X7952BFDE
Ultra Librarian 3D Model Ultra Librarian PI7C9X7952BFDE CAD Model

Description

The PI7C9X7952BFDE is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the high performance and reliability standards required in today's data-intensive applications. This advanced switch is an ideal solution for expanding the number of PCIe ports in a system, enabling the connection of multiple devices without compromising speed or bandwidth.

Key Features:

  • PCIe 2.0 Compliance: The device is compliant with PCI Express Base Specification Revision 2.0, ensuring compatibility with a wide range of PCIe devices and systems.
  • Multiple Downstream Ports: It features multiple downstream ports to support a variety of configurations and allow for flexible system design.
  • High-Performance Switching: With high-speed packet switching capabilities, the PI7C9X7952BFDE ensures minimal latency and maximum throughput for connected devices.
  • Advanced Power Management: The switch supports advanced power management techniques to reduce power consumption in various operational states, making it suitable for energy-efficient applications.
  • Quality of Service (QoS): Integrated QoS features enable traffic prioritization to ensure critical data is transferred efficiently and without interruption.
  • Hot-Plug Support: The device supports hot-plugging of PCIe devices, allowing for easy maintenance and upgrades without system shutdown.
  • Error Handling: Robust error handling capabilities are built in to maintain data integrity and reliable operation in the face of transmission errors.

Applications:

The PI7C9X7952BFDE is versatile and can be used in a range of applications, including:

  • Data centers and servers
  • Networking and communications equipment
  • Enterprise storage systems
  • Embedded systems
  • Workstations and desktop PCs

With its combination of performance, power efficiency, and reliability, the PI7C9X7952BFDE from Diodes Incorporated is an excellent choice for system designers looking to optimize their PCIe implementations.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2808 $54.5616
5+ $22.3842 $111.9210
7+ $21.6847 $151.7929
10+ $20.9852 $209.8520
13+ $20.2857 $263.7141
17+ $18.1872 $309.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess