EN
  • EN
  • DE

TEA1521T/N2,518

Part No TEA1521T/N2,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OVP OTP HV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage - Operating 7.5 V to 40 V
Duty Cycle 75%
Frequency - Switching 10kHz to 200kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C to 145°C (TJ)
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 100918-TEA1521T/N2,518
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA1521T/N2,518 CAD Model

Description

Product Overview: TEA1521T/N2,518

The TEA1521T/N2,518 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically crafted to serve as a switch mode power supply (SMPS) controller, providing an efficient and reliable solution for converting electrical power in a wide range of applications. Its versatility allows it to be used in various devices such as computer peripherals, consumer electronics, and telecommunication systems.

Key Features

  • High Efficiency: The TEA1521T/N2,518 is engineered to maximize power conversion efficiency, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Low Standby Power: It is designed to achieve extremely low standby power, making it ideal for applications that require compliance with energy-saving regulations.
  • GreenChip Technology: Incorporating NXP's proprietary GreenChip technology, the TEA1521T/N2,518 is part of a family of ICs that are recognized for their energy efficiency and reduced environmental impact.
  • Frequency Modulation: The IC features frequency modulation for reduced Electromagnetic Interference (EMI), which is critical for passing stringent EMI regulations.
  • Under-Voltage Lockout (UVLO): It includes an under-voltage lockout feature that prevents the IC from operating at insufficient voltages, thereby protecting the circuitry from potential damage.

Product Specifications

The TEA1521T/N2,518 operates over a wide voltage range and has a built-in oscillator whose frequency is adjustable by means of an external resistor and capacitor. It also includes various protection features such as Over-Temperature Protection (OTP) and Over-Current Protection (OCP), ensuring the safety and longevity of the powered device.

Applications

Due to its robust design and flexible features, the TEA1521T/N2,518 can be utilized in a diverse set of applications. It is particularly well-suited for:

  • Power supplies for personal computers and laptops
  • Power adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Telecommunication devices

In conclusion, the TEA1521T/N2,518 from NXP is a compact, efficient, and reliable SMPS controller that offers a green solution for modern electronic power supply requirements. Its advanced features and compliance with energy-saving standards make it an excellent choice for designers looking to create sustainable and energy-efficient products.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess