EN
  • EN
  • DE

LT1001A

Part No LT1001A
Manufacturer Advanced Semiconductor
Description NPN SILICON HIGH FREQUENCY TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Semiconductor
Win Source Part Number 1204632-LT1001A
Manufacturer Homepage www.advancedsemiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1001A CAD Model

Description

The LT1001A is a precision operational amplifier designed and manufactured by Advanced Semiconductor. It's known for its exceptional DC performance, making it suitable for demanding applications requiring high accuracy and stability.

Applications

  • Precision instrumentation amplifiers
  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Voltage references
  • Current sources
  • Thermocouple amplifiers
  • Strain gauge amplifiers

Features

  • Low input offset voltage
  • Low input bias current
  • High open-loop gain
  • High common-mode rejection ratio (CMRR)
  • High power supply rejection ratio (PSRR)
  • Wide supply voltage range
  • Overload protection
  • Short-circuit protection

Benefits

  • Exceptional accuracy in signal amplification
  • Minimal error due to offset and bias currents
  • Stable performance over a wide range of operating conditions
  • Rejection of common-mode noise and power supply variations
  • Reliable operation in demanding environments
  • Protection against overload and short-circuit conditions

Specifications

The LT1001A features a typical input offset voltage of a few microvolts, minimizing errors in precision applications. Its low input bias current reduces errors due to source impedance. The high open-loop gain ensures accurate amplification of small signals. The high CMRR and PSRR provide excellent immunity to noise and power supply variations. The wide supply voltage range allows for flexible use in different systems. Built-in overload and short-circuit protection enhance the reliability of the amplifier.

The LT1001A is an excellent choice for applications where accuracy, stability, and reliability are paramount. Its superior DC performance makes it ideal for precision instrumentation, data acquisition, and other demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8868 $59.4340
12+ $9.7533 $117.0396
19+ $9.4486 $179.5234
26+ $9.1438 $237.7388
33+ $8.8390 $291.6870
44+ $7.9246 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess