Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058181-F0603HI2000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603HI2000V032TM CAD Model

Description

The AEM Inc F0603HI2000V032TM is a surface mount fuse holder commonly used in electronic circuits.

  • Voltage Rating: 2000V
  • Company: AEM Inc
  • RoHS Compliance: Non-compliant
  • Supply: Short supply
  • Popularity: Low popularity

You May Also Be Interested in

Schurter Inc.
Fuse Holder 16 A 400V 1 Circuit Cartridge Panel Mount
Need more? Email Us
ECAD model for 3101.0230
Littelfuse Inc.
FUSE HOLDER CART 250V 6.3A PCB
Lowest to $29.1564
ECAD model for 83400000005
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
ECAD model for 03455HS2H
Keystone Electronics
FUSE CLIP BLADE 500V 30A PCB
Lowest to $0.2083
ECAD model for 3557
Schurter Inc.
FPG3/4/5/7 CARRIER 5X20 IP 40
Need more? Email Us
ECAD model for 3101.8511
TE Connectivity
BASE ASSEMBLY, 60 POSITION, BB
Need more? Email Us
ECAD model for 1443997-2
Littelfuse Inc.
FUSE CLIP CARTRIDGE 10A PCB
Need more? Email Us
ECAD model for 00300210H
Littelfuse Inc.
FUSE HLDR CARTRIDGE 600V 16A PCB
Lowest to $3.7050
ECAD model for 03450101HX010
Littelfuse Inc.
FUSE HLDR CART 32V 20A IN LN 6PC
Lowest to $8.7661
ECAD model for 01500145Z

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention