EN
  • EN
  • DE

F1206HI7000V024TM

Part No F1206HI7000V024TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 7.0A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969877-F1206HI7000V024TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206HI7000V024TM CAD Model

Description

The AEM Inc F1206HI7000V024TM is a fuseholder designed for surface mount applications. It provides a reliable and compact solution for protecting sensitive electronic circuits from overcurrent conditions.

Applications

  • Overcurrent protection in portable electronic devices: Smartphones, tablets, and laptops.
  • Circuit protection in LED lighting systems: Ensuring stable operation and preventing damage from surges.
  • Protection for automotive electronics: Protecting sensitive components in automotive control units.
  • Power supply protection: Preventing damage to power supplies due to excessive current.
  • Industrial control systems: Safeguarding control circuits and equipment.

Features

  • Surface Mount Design: Facilitates automated assembly and reduces board space requirements.
  • High Inrush Current Withstand: Designed to handle high inrush currents without nuisance tripping.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • High Voltage Rating: Suitable for higher voltage applications requiring robust protection.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Circuit Protection: Provides reliable overcurrent protection to prevent damage to valuable components.
  • Reduced Board Space: Compact design allows for higher component density on the PCB.
  • Simplified Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs.
  • Improved Reliability: High-quality construction ensures reliable performance in demanding environments.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly operation.

Additional Details

The F1206HI7000V024TM fuseholder is constructed with high-quality materials to ensure reliable performance and long life. Its compact size and surface mount design make it an ideal choice for applications where space is limited. The fuseholder is specifically designed to work with a compatible fuse of the correct voltage and current rating. Verify fuse compatibility before use. Operating temperature range and storage temperature range should also be observed for optimal performance.

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 250V 60A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 250V 30A CHASSIS
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK BLT DWN 1000V 400A CHA
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 400A DIN
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1772 $58.4760
795+ $0.1455 $115.6725
1,230+ $0.1409 $173.3070
1,695+ $0.1363 $231.0285
2,195+ $0.1318 $289.3010
2,935+ $0.1182 $346.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess