Products specifications

Mounting SMD (SMT)
Case / Package SIP
Maximum Operating Temperature 150 °C
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 3
Output Current 25 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 989837-A3143LUA
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3143LUA CAD Model

Description

The A3143LUA from Allegro MicroSystems is a 3 pin SMD (SMT) mounted OEM Parts(A-B) magnetic sensor. A3143LUA is manufactured by Allegro MicroSystems.

  • Pins: 3
  • Mounting Type: SMD (SMT)
  • Category: OEM Parts(A-B)
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -40°C
  • Maximum Supply Voltage: 24V
  • Minimum Supply Voltage: 4.5V
  • Packaging: Bulk
  • Maximum Output Current: 25mA
  • RoHS: Non-compliant

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
STMicroelectronics
Diode BYV27-200V Uf Rect SOD57
Need more? Email Us
ECAD model for BYT01-200
Vishay
DIODE ZENER 3.6V 1.25W DO214AC / Zener Diode 3.6 V 1.25 W ±5.56% Surface Mount DO-214AC (SMA)
Lowest to $0.3989
ECAD model for BZG05C3V6-M3-08
NXP / Nexperia
Need more? Email Us
ECAD model for BY3591500S
NXP / Nexperia
NOW NEXPERIA BZB984-C2V4 - ZENER / Zener Diode Array 1 Pair Common Anode 2.4 V 265 mW ±5% SOT-663
Lowest to $0.2410
ECAD model for BZB984-C2V4,115
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 27 V 300 mW ±7.04% Surface Mount SOT-23-3
Lowest to $0.0743
ECAD model for BZX84C27Q-7-F
Taiwan Semiconductor
SOT-23, 300mW, 5%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZX84C4V3 RF
Vishay
Diode Switching 600V 1.5A 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG20JHE3/TR
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention