EN
  • EN
  • DE

BZB984-C2V4,115

Part No BZB984-C2V4,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description NOW NEXPERIA BZB984-C2V4 - ZENER / Zener Diode Array 1 Pair Common Anode 2.4 V 265 mW ±5% SOT-663
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr NXP Semiconductors
Package Bulk
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±5%
Power - Max 265 mW
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case SOT-663
Supplier Device Package SOT-663
Base Product Number BZB984-C2V4
HTSUS 0000.00.0000
Other Names NEXNEXBZB984-C2V4,115,2156-BZB984-C2V4,115-NEX
Standard Package 1
Win Source Part Number 974029-BZB984-C2V4,115
Ultra Librarian 3D Model Ultra Librarian BZB984-C2V4,115 CAD Model

Description

The BZB984-C2V4,115 is a cutting-edge, low-power Zener diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This Zener diode is specifically engineered to offer a precise voltage regulation solution with a nominal Zener voltage of 2.4V, making it an ideal component for a variety of electronic applications.

Key Features

  • Zener Voltage: The device features a nominal Zener voltage of 2.4V, which is maintained with high precision, ensuring reliable and consistent performance in voltage regulation applications.
  • Package: Encased in a small SOD-123 surface-mounted device (SMD) package, the BZB984-C2V4,115 is designed for compact and high-density PCB designs, allowing for efficient use of board space.
  • Power Dissipation: With a total power dissipation of 350mW, this Zener diode can handle moderate power levels, suitable for a range of electronic circuits.
  • Low Leakage Current: It exhibits a low leakage current, enhancing the overall efficiency of the device and making it suitable for low-power applications.
  • High Surge Current Capability: The diode is capable of withstanding high surge currents, providing robust protection against voltage spikes and transients.

Applications

The BZB984-C2V4,115 from NXP is versatile and can be used in a wide array of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Portable devices and battery chargers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZB984-C2V4,115 is no exception. This component is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and reliable performance, the BZB984-C2V4,115 is an excellent choice for designers seeking a dependable Zener diode solution.

Please note that the above information is based on the manufacturer's specifications and may be subject to change without prior notice.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0849
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1150
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess