Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Maximum Operating Temperature 150 °C
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 3
Output Current 25 mA
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1008434-A3144LUA
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A3144LUA CAD Model

Description

The Allegro MicroSystems 1008434-A3144LUA is a three-pin current sensor that has a maximum output current of 25mA. 1008434-A3144LUA is manufactured by Allegro MicroSystems.

  • Pins: Three
  • Output Current: 25mA (Maximum)
  • Mounting: SMD (SMT)
  • RoHS Compliant: No
  • Popularity: Low
  • Package/Case: SIP
  • Packaging: Bulk
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -40°C
  • Maximum Supply Voltage: 24V
  • Minimum Supply Voltage: 4.5V

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A8952CLW
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91A1-22-23-1-C-HE400
Need more? Email Us
ECAD model for AAA7531-00
Intel
Need more? Email Us
ECAD model for A80387-16B
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91A3-24-23-1-ZB-HE400
Need more? Email Us
ECAD model for AAA8191-00
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91H2-13-05-1-C-HE100
Need more? Email Us
ECAD model for AAB2674-00
Intel
Contact for details
Need more? Email Us
ECAD model for A80502100SY007
Kemet
75 Pf 0 Vdcv Box Rohs-no
Need more? Email Us
ECAD model for A72MF0075AA00J
Toko America Inc.
Lowest to $0.3336
ECAD model for A997AS-1R0N=P3
Skyworks Solutions Inc.
1.875V 400mA 1.4MHz Fast Transient Step-Down Converter SC70JW-8
Need more? Email Us
ECAD model for AAT1146IJS-1.875-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention