Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Mfr Allegro MicroSystems, LLC
Series -
Package Bulk
Product Status Obsolete
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±7mT Trip, ±1mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.4V ~ 5.5V
Current - Supply (Max) 2mA
Current - Output (Max) 1mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SSIP
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500 pcs
Win Source Part Number 1381288-A3214LUA
Ultra Librarian 3D Model Ultra Librarian A3214LUA CAD Model

Description

The A3214LUA is a solid-state magnetic sensor that operates based on the Hall effect principle.

  • Manufacturer: Allegro MicroSystems, LLC
  • Series: A3214
  • Output Type: Open Drain
  • Switch Type: Omnipolar
  • Polarization: North and South Pole
  • Supply Voltage: 2.4V to 5.5V
  • Maximum Supply Current: 2mA
  • Maximum Output Current: 1mA
  • Sensing Range (Trip): ±7mT
  • Sensing Range (Release): ±1mT
  • Mounting Type: Through Hole
  • Package / Case: 3-SSIP

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ECAD model for DRV5023BIELPGQ1
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OHS3177U
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH360U
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ECAD model for TLE49644MXTMA1
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.5574
ECAD model for DRV5023BIQLPGM
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ECAD model for DRV5023BIQLPGQ1
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Need more? Email Us
ECAD model for GH1248ESW/SOT23-3L
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
ECAD model for OHS3175U
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3
Need more? Email Us
ECAD model for OH180U

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5083 $67.8735
105+ $1.2377 $129.9585
165+ $1.1991 $197.8515
225+ $1.1603 $261.0675
290+ $1.1217 $325.2930
390+ $1.0056 $392.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention