Products specifications

Manufacturer Texas Instruments
Win Source Part Number 1135578-ACT573
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT573 CAD Model

Description

The Texas Instruments ACT573 is a high-performance, octal D-type transparent latch with 3-state outputs designed to provide efficient and reliable solutions for a wide range of digital storage applications. This integrated circuit is part of Texas Instruments' Advanced CMOS Technology (ACT) family, which is renowned for its speed and low power consumption.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: Typically operates at frequencies up to 125 MHz
  • Low Power Consumption: I<sub>CC reduced by 50%
  • Compatibility: Inputs are Ioff supported which ensures no damaging current backflow through the device when it is powered down

Applications

The ACT573 is an ideal component for temporary data storage, and it can be used in a variety of applications, including:

  • Buffer/Storage Registers
  • Bus Drivers
  • Address Registers
  • Memory Address Latches

Design and Functionality

The device features eight D-type transparent latches with 3-state true outputs. The latches are transparent, meaning that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the inputs at the time of the transition is latched. The 3-state outputs are controlled by the output enable (OE) input. When OE is low, the outputs are active and reflect the data that is currently latched. When OE is high, the outputs are in a high impedance state, which is particularly useful in bus-oriented applications.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ACT573 is no exception, with rigorous testing and quality control measures in place to ensure reliability across various conditions. The device is available in multiple package types, including the space-saving 20-pin SSOP that is ideal for applications where board space is at a premium.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to $10.5535
ECAD model for ADR02BR
Texas Instruments
A/D Converter for IF Sampling
Lowest to $54.0436
ECAD model for ADC12DL080CIVS/NOPB
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower™ Header, Right Angle, 8 Power Contacts, 12 Signal Contacts, Select Gold (Au) Plating, for 2.36mm (.093") Thick PC Board, with Guide Pockets | CONN PLUG LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459858212
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to $22.5902
ECAD model for ADF4360-1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2959 $61.7754
14+ $8.4480 $118.2720
21+ $8.1840 $171.8640
29+ $7.9200 $229.6800
37+ $7.6560 $283.2720
49+ $6.8640 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention