EN
  • EN
  • DE

ADC12DL080CIVS/NOPB

Part No ADC12DL080CIVS/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description A/D Converter for IF Sampling
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1139845-ADC12DL080CIVS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12DL080
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC12DL080CIVS/NOPB CAD Model

Description

The ADC12DL080CIVS/NOPB is a state-of-the-art dual-channel analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is designed to cater to the demanding requirements of advanced digital signal processing applications such as medical imaging, test equipment, and communication systems.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing precise digital outputs and ensuring high fidelity in signal conversion.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), the ADC12DL080CIVS/NOPB is capable of converting analog signals at high speeds, making it suitable for high-bandwidth applications.
  • Dual Channel: It features two independent ADC channels, allowing simultaneous sampling and doubling the input signal capacity without the need for additional converters.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is critical for portable and battery-operated devices.
  • Interface: The device includes a flexible digital interface that supports both LVDS (Low-Voltage Differential Signaling) and CMOS outputs, providing compatibility with a wide range of digital systems.
  • No Missing Codes: Guaranteed no missing codes performance ensures accuracy and reliability in the digitized output.

Applications

The ADC12DL080CIVS/NOPB is versatile and can be used across various high-speed data acquisition systems. It is particularly well-suited for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communication Infrastructure
  • Radar and Satellite Systems
  • High-Speed Data Acquisition

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The ADC12DL080CIVS/NOPB is no exception, as it is designed to perform consistently under varying conditions and is backed by TI's rigorous testing and validation processes. This ADC is available in a robust surface-mount package, ensuring durability and ease of integration into various circuit designs.

For engineers and designers looking for a high-speed, dual-channel ADC with exceptional performance, the ADC12DL080CIVS/NOPB from Texas Instruments is an ideal choice that combines accuracy, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2532 $96.5064
3+ $39.5924 $118.7772
4+ $38.3552 $153.4208
6+ $37.1179 $222.7074
7+ $35.8806 $251.1642
10+ $32.1688 $321.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess