EN
  • EN
  • DE

AOD410

Part No AOD410
Manufacturer Alpha & Omega Semiconductor Inc.
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT-252
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
RoHS State Request Verification
Win Source Part Number 729542-AOD410
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOD410 CAD Model

Description

The AOD410 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor (AOS) designed for high-efficiency power switching applications. It features low on-resistance, high current capability, and fast switching speed.

Applications

  • DC-DC Converters: Used in step-up, step-down, and voltage regulation circuits.
  • Power Inverters: Converting DC power to AC power.
  • Motor Control: Driving and controlling electric motors.
  • Power Management: Managing power distribution in electronic systems.
  • Synchronous Rectification: Replacing diodes in high-efficiency rectification circuits.

Features

  • Voltage Rating: 100V Drain-Source Voltage (VDS).
  • Current Rating: 35A Continuous Drain Current (ID).
  • On-Resistance: Low RDS(on) of 25 mOhms at VGS=10V.
  • Gate Charge: Low gate charge (Qg) for fast switching speeds.
  • Avalanche Rated: Rugged avalanche characteristics for reliable operation.
  • Operating Temperature: -55°C to +175°C.
  • Package: TO-252 (DPAK) package, providing good thermal dissipation.

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses.
  • Fast Switching: Low gate charge enables fast switching speeds, reducing switching losses.
  • Reliable Operation: Rugged avalanche rating ensures reliable performance under transient conditions.
  • Improved Thermal Performance: TO-252 package provides excellent thermal dissipation, enabling higher power operation.
  • Simplified Design: Easy to use and implement in various power electronic circuits.
  • Reduced Power Consumption: Minimizes power losses, contributing to energy savings.

Additional Details

The AOD410 employs advanced trench technology to achieve low on-resistance and high current capability. The TO-252 (DPAK) package is a widely used surface-mount package that provides good thermal performance. The device is suitable for both hard-switched and resonant switching topologies. Its high voltage rating and current carrying capability make it a versatile choice for a wide range of power electronic applications. The AOD410 is RoHS compliant and lead-free. The high operating temperature means it can be used in demanding applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5364 $60.2912
19+ $6.1839 $117.4941
29+ $5.9910 $173.7390
40+ $5.7981 $231.9240
52+ $5.6041 $291.4132
69+ $5.0243 $346.6767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess