Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463208-EP4CE22F17C8
Manufacturer Altera
Package Tray
Product Status Active
Number of LABs/CLBs 1395
Number of Logic Elements/Cells 22320
Total RAM Bits 608256
Number of I/O 153
Voltage - Supply 1.15V ~ 1.25V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 256-LBGA
Supplier Device Package 256-FBGA (17x17)
Ultra Librarian 3D Model Ultra Librarian EP4CE22F17C8 CAD Model

Description

The EP4CE22F17C8 from Intel/Altera's Cyclone IV series is a Field Programmable Gate Array (FPGA) that offers an exceptional balance of power efficiency, performance, and cost, making it suitable for a wide spectrum of digital applications. This model features the FPGA Cyclone IV EP4CE22 SR640 specification, which enables it to deliver robust computational capabilities ideal for demanding data processing tasks. It is supported by configurable logic elements, significant embedded memory size, and DSP blocks to handle complex algorithms and high-volume data processing efficiently. Housed in a 256-pin package, the EP4CE22F17C8 offers flexibility for design engineers working on next-generation electronic systems in areas such as consumer electronics, network infrastructure, and automotive systems, where space and power are critical considerations. The FPGA is designed to streamline the development process, offering compatibility with Intel/Altera's suite of development tools and software, thereby enabling a seamless design experience from simulation to implementation, and accelerating the time to market for innovative products and solutions.

You May Also Be Interested in

Analog Devices Inc.
ADI Quad Low Pwr Low Ibias R-R Out Jfet AMP
Lowest to $26.4037
ECAD model for AD8643ACPZ
Analog Devices Inc.
IC 15 V/+12 V/ 5 V, Single 8 to 1 Multiplexer, Serially Controlled Matrix Switch
Lowest to $19.7592
ECAD model for ADG1438BRUZ
Analog Devices Inc.
ADC 100ksps, low power, 16 bit uSAR
Lowest to $29.3374
ECAD model for AD7988-1BCPZ
Analog Devices Inc.
GaAs MMIC Voltage-Variable Attenuator, DC - 14 GHz
Lowest to $76.5440
ECAD model for HMC346ALP3E
Analog Devices Inc.
ADI 1A Low Dropout Linear regulators
Lowest to $7.1714
ECAD model for ADP1706ARDZ-1.2
Analog Devices Inc.
ADI 800mA Buck 1.2Vout
Lowest to $2.2572
ECAD model for ADP2370ACPZ
Analog Devices Inc.
0.5 C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Need more? Email Us
ECAD model for AD7414ARTZ-3REEL7
Analog Devices Inc.
Wide Supply Range, Rail-to-Rail Output Instrumentation Amplifier
Lowest to $73.2825
ECAD model for AD8226BRMZ-RL
Analog Devices Inc.
IC 3.0 V to 5.5 V with VIO, 12 kV IEC ESD Protected, Half Duplex 500 kbps RS-485 Transceiver
Need more? Email Us
ECAD model for ADM3062EBCPZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7344 $93.4688
3+ $38.3462 $115.0386
5+ $37.1478 $185.7390
6+ $35.9495 $215.6970
8+ $34.7512 $278.0096
10+ $31.1563 $311.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,340 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention