Products specifications Report Issue?

Category CPU
Win Source Part Number 1436517-100-000000025A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000025A CAD Model

Description

The 100-000000025A is a model number for the Ryzen 7 3800X processor from AMD, falling within the elite AMD Ryzen 7 Processors Tray category. This powerful CPU is equipped with 8 cores and 16 threads, boasting a high base clock of 3.9GHz which can boost up to 4.5GHz. The Ryzen 7 3800X is built on AMD's advanced 7nm process technology and Zen 2 architecture, delivering superior performance and efficiency. This processor is particularly suitable for high-end gaming, intensive application workloads, and content creation, offering ample computational power to execute demanding tasks seamlessly. With features like PCIe 4.0 support for next-gen peripherals and high-speed DDR4 memory compatibility, the Ryzen 7 3800X stands as a top choice for enthusiasts and professionals looking to avoid bottlenecks and maximize performance. Manufactured by AMD Tray, it represents a blend of cutting-edge technology tailored for peak computing tasks.

You May Also Be Interested in

Intel
Intel Xeon E5-2650
Need more? Email Us
ECAD model for INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W
Intel
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
ECAD model for INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Intel
Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Need more? Email Us
ECAD model for INTEL X5680 - Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W
Intel
Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Need more? Email Us
ECAD model for INTEL SRFPP - Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Intel
Intel Gold 6338 (2.0GHz - 32C) CPU
Need more? Email Us
ECAD model for INTEL SRKJ9 - Intel Gold 6338 (2.0GHz - 32C) CPU
Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W
Intel
INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Need more? Email Us
ECAD model for INTEL E5-4627V3 - INTEL E5-4627V3 (2.6GHZ/10-CORE/45MB/135W) CPU
Intel
Intel E-2224 (3.40GHz/4C/71W) CPU
Need more? Email Us
ECAD model for INTEL SRFAV - Intel E-2224 (3.40GHz/4C/71W) CPU

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention