Products specifications Report Issue?

Category CPU
Win Source Part Number 1436483-100-000000031A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000031A CAD Model

Description

The AMD Ryzen 5 3600 with the part number 100-000000031A continues AMD's tradition of providing powerful yet affordable processors in the AMD Ryzen 5 Processors Tray category. As a product of AMD Tray, this CPU offers the same impressive specs as the base Ryzen 5 3600 model, with 6 cores and 12 threads, a base clock of 3.6GHz, and a boost clock of 4.2GHz. This version, however, may feature slight variations or improvements in packaging or distribution. Designed for the mainstream user who demands performance, efficiency, and reliability, the Ryzen 5 3600 is well-suited for gaming, content creation, and general productivity tasks. Leveraging the advanced Zen 2 architecture and 7nm process technology, it offers improved performance per watt over its predecessors, making it an energy-efficient choice for powerful computing tasks. Its compatibility with AM4 socket motherboards ensures broad support for a variety of systems, from budget-friendly builds to more advanced setups. The Ryzen 5 3600 remains a popular choice among PC enthusiasts for its excellent performance-to-price ratio.

You May Also Be Interested in

Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W
Intel
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
ECAD model for INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Intel
Intel E7-8867V3 2.50GHz 16C 45M 165W
Need more? Email Us
ECAD model for INTEL SR228 - Intel E7-8867V3 2.50GHz 16C 45M 165W
Intel
Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Need more? Email Us
ECAD model for INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Intel
Intel E5-2630L (2.00GHz - 6C) CPU
Need more? Email Us
ECAD model for INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU
Intel
Intel E5-2667 2.90GHz 6C 15M 130W
Need more? Email Us
ECAD model for INTEL E5-2667 - Intel E5-2667 2.90GHz 6C 15M 130W
Intel
Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Need more? Email Us
ECAD model for INTEL SRFPP - Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Intel
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
ECAD model for INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention