EN
  • EN
  • DE

INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W

Part No INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Manufacturer Intel
Catalog CPU
Description Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423600-INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W CAD Model

Description

The Intel PLATINUM 8260L, designated by the code SRF9G, is a high-performance second-generation Intel Xeon Scalable processor. It features a base clock speed of 2.40 GHz, coupled with an impressive 24 cores and 48 threads, making it an ideal choice for demanding data center and enterprise applications. This processor is built on Intel's 14nm process technology, offering an optimal balance of power efficiency and performance. With 35.75 MB of L3 cache, it can handle large data sets and complex computations with ease. The 165W TDP (Thermal Design Power) allows for efficient heat dissipation while maintaining high performance under load. It supports Intel's Hyper-Threading Technology, enabling more efficient use of processor resources by allowing multiple threads to run on each core, which significantly boosts multitasking and parallel computing performance. Additionally, the Intel PLATINUM 8260L supports Intel's Turbo Boost Technology, which can dynamically increase the processor's frequency up to 3.9 GHz to deliver better performance when needed. It also includes features like Intel Deep Learning Boost for AI acceleration, Intel Speed Select Technology for performance configuration, and support for Intel Optane DC Persistent Memory, enhancing data processing and storage capabilities. This processor is suitable for a wide range of uses, from cloud computing, virtualization, and high-performance computing (HPC) to data analytics and AI workloads, providing the foundation for secure, agile, multi-cloud data centers.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess