Products specifications Report Issue?

Win Source Part Number 1098577-TCA280
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCA280 CAD Model

Description

The NXP TCA280 is a high-performance, integrated circuit designed to cater to a wide range of applications requiring reliable and efficient power management. This advanced component is engineered by NXP Semiconductors, a trusted leader in the field of smart connected solutions.

Key Features

  • High Efficiency: The TCA280 is built for maximum power efficiency, which helps in reducing the thermal footprint and energy consumption of the system it is integrated with.
  • Versatility: This product is suitable for a variety of applications, including industrial, automotive, and consumer electronics, making it a highly versatile component in any product designer's toolkit.
  • Robust Design: With its robust design, the TCA280 can withstand harsh conditions and is resistant to common electrical disturbances, ensuring longevity and reliability.
  • Integrated Features: The device includes multiple integrated features that minimize the need for external components, simplifying the design and reducing the overall bill of materials.

Applications

The TCA280's flexible nature allows it to be used in a broad spectrum of applications. It is particularly well-suited for power management tasks in systems that demand high reliability, such as automotive engine control units, industrial automation systems, and sophisticated consumer electronics.

Technical Specifications

  • Supply Voltage Range: Specifically designed to operate over a wide range of supply voltages, accommodating various system requirements.
  • Output Current Capability: The TCA280 can deliver a substantial amount of current, making it suitable for driving high-power loads.
  • Thermal Protection: Integrated thermal protection features safeguard the device from overheating, enhancing system safety.
  • Package Options: Available in multiple package options to fit different design constraints and assembly processes.

Conclusion

The NXP TCA280 is a testament to NXP's commitment to providing innovative, high-quality components for the electronics industry. Its combination of efficiency, versatility, and durability makes it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPD6305A11DQC
Samtec Inc.
CONN BRD STACK .100" 16POS / 16 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-08-09-L-D-478-118
NEC
Need more? Email Us
ECAD model for UPD75328GC-668-3B9
Samtec Inc.
CONN BRD STACK .100" 30POS / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-15-19-G-D-817-261-016
Renesas Electronics America
Need more? Email Us
ECAD model for UPD78330LQ(A1)
Samtec Inc.
CONN BRD STACK .100" 72POS / 72 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-36-11-G-D-535-305
Exar Corporation
Need more? Email Us
ECAD model for XRD9814ACV
Samtec Inc.
CONN BRD STACK 2.00 4POS / 4 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-02-07-S-D-534-100
NXP / Nexperia
Need more? Email Us
ECAD model for TDA5633MDK-T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention