EN
  • EN
  • DE

XRD9814ACV

Part No XRD9814ACV
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055089-XRD9814ACV
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRD9814ACV CAD Model

Description

The XRD9814ACV is a complete, monolithic 10-bit Analog-to-Digital Converter (ADC) manufactured by Exar Corporation (now part of MaxLinear). It is designed for applications requiring high speed and accuracy in converting analog signals to digital format. The device integrates all necessary functions, including sample-and-hold circuitry, a voltage reference, and digital interface logic.

Applications

  • Video Digitizing: Used in video capture cards, security cameras, and broadcast equipment to convert analog video signals into digital data.
  • Image Scanning: Employed in image scanners and document scanners to digitize images.
  • Data Acquisition: Found in data acquisition systems for converting analog sensor signals into digital values for processing.
  • Medical Imaging: Used in medical imaging equipment for digitizing analog signals from sensors and detectors.

Features

  • 10-Bit Resolution: Provides accurate conversion of analog signals with 10-bit precision.
  • High Sampling Rate: Capable of high-speed sampling, allowing for real-time digitization of fast-changing signals.
  • Internal Sample-and-Hold: Integrated sample-and-hold circuitry ensures accurate sampling of the analog input signal.
  • Internal Voltage Reference: On-chip voltage reference eliminates the need for external components, simplifying system design.
  • Digital Interface: Provides a parallel digital output for easy interfacing with microprocessors, microcontrollers, and digital signal processors (DSPs).
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.

Benefits

  • High Accuracy: Ensures precise conversion of analog signals, resulting in accurate data representation.
  • High Speed: Enables real-time digitization of fast-changing signals, making it suitable for video and image processing applications.
  • Simplified System Design: Integrated functions reduce the need for external components, simplifying system design and reducing cost.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Performance: Provides reliable performance in a wide range of operating conditions.

Additional Details

The XRD9814ACV typically operates on a single 5V power supply. The device's analog input range is usually between 0V and the reference voltage (typically 2.5V). The digital output is TTL/CMOS compatible. The package is generally a small outline package (SOIC) or similar, suitable for surface mounting on printed circuit boards. Detailed electrical characteristics, timing diagrams, and application notes can be found in the device's datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess