Products specifications Report Issue?

Category CPU
Win Source Part Number 1436156-100-000000053
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000053 CAD Model

Description

The AMD 100-000000053 CPU, categorized under AMD EPYC Processor Tray, represents a pinnacle in server-grade processing capability. The EPYC 7742 processor, with its daunting 64 cores and 128 threads, and a clock speed range between 2.25 to 3.4 GHz, is designed for the most demanding data center applications. This model excels in scalability and performance, catering to workloads ranging from cloud computing to high-performance databases. Its architectural design focuses on high throughput and efficiency, supporting vast amounts of memory and high-speed I/O channels, which are essentials for achieving optimal performance in multi-tenant environments and real-time analytics. By integrating this processor into their infrastructure, organizations can expect an unmatched combination of speed, flexibility, and security, endorsing AMD's commitment to innovation and leading-edge technology in the server domain.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449301 - INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V4, 2.1 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V11 - Intel Xeon Processor E5-2695-V4, 2.1 GHz
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for CD8068904658702S RKXB
Fujitsu Electronics America, Inc.
Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Need more? Email Us
ECAD model for FUJITSU CD8069504201201 - Intel Xeon Platinum 8260M 24C 165W 2.4GHz Processor
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8609-V10 - Intel Celeron Processor G530T, 2.40 GHz
Fujitsu Electronics America, Inc.
Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V17 - Intel GOLD 5118 2.30GHz 12C 16.5M 105W
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102701S REKA
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6132-V5, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V38 - Intel Xeon Processor E5-6132-V5, 2.6 GHz

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention