Products specifications Report Issue?

Category CPU
Win Source Part Number 1436096-100-000000055
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000055 CAD Model

Description

As a behemoth in the server processor market, the AMD EPYC 7H12 is tailored for the most demanding computational tasks in scientific research, simulation, and high-performance computing (HPC). Boasting a staggering 64 cores and 128 threads, this processor delivers unparalleled multithreaded performance. With a base clock speed of 2.6 GHz and a boost up to 3.3 GHz, it tackles large-scale computations and data-intensive applications with remarkable efficiency. The EPYC 7H12 is built on AMD’s Zen 2 architecture, offering significant performance per watt improvements, making it ideal for energy-conscious data center environments. It supports an extensive 128 lanes of PCIe 4.0, allowing for unprecedented I/O bandwidth for networking, storage, and GPUs. This processor also places a strong emphasis on security, featuring AMD's Secure Encrypted Virtualization and Secure Memory Encryption, providing robust protection for sensitive data. Packaged in a tray format by AMD Tray, the EPYC 7H12 is targeted towards OEMs and system integrators crafting advanced server systems for HPC, cloud computing, and AI, ensuring peak performance and security.

You May Also Be Interested in

Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W
Intel
Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Need more? Email Us
ECAD model for INTEL SRFPP - Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Intel
Intel E-2224 (3.40GHz/4C/71W) CPU
Need more? Email Us
ECAD model for INTEL SRFAV - Intel E-2224 (3.40GHz/4C/71W) CPU
Intel
Intel E5-2430 2.2GHz 6C 15M 95W
Need more? Email Us
ECAD model for INTEL SR0LM - Intel E5-2430 2.2GHz 6C 15M 95W
Intel
Intel E7210 2.40GHz 2C 8M 80W
Need more? Email Us
ECAD model for INTEL E7210 - Intel E7210 2.40GHz 2C 8M 80W
Intel
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
ECAD model for INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Intel
Intel L5335 2.00GHz 4C 8M 50W
Need more? Email Us
ECAD model for INTEL L5335 - Intel L5335 2.00GHz 4C 8M 50W
Intel
Intel E3-1240LV5 4C 2.10GHz 8M 25W
Need more? Email Us
ECAD model for INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Intel
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
ECAD model for INTEL SR2S4 - Intel E7-4820v4 2.00GHz 10C 25M 115W

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention