Products specifications Report Issue?

Category CPU
Win Source Part Number 1436763-100-000000055E
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000055E CAD Model

Description

The 100-000000055E, with the EPYC Embedded 7H12 processor, is a powerhouse in AMD's lineup of embedded CPUs, designed to tackle the most demanding computational workloads. This 64-core, 128-thread processor operates at a base clock speed of 2.6GHz, scaling up to 3.3GHz, making it an unparalleled choice for high-performance, mission-critical embedded systems, such as data analytics platforms and high-density servers. AMD's EPYC Embedded 7H12 exemplifies the company's commitment to pushing the limits of embedded computing, offering remarkable performance, scalability, and efficiency. This processor not only enhances the capacity for handling vast amounts of data but does so with an architecture optimized for high throughput and power efficiency, ensuring that it can underpin the most intensive applications without compromise.

You May Also Be Interested in

Intel
Intel E-2324G (3.10GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN7 - Intel E-2324G (3.10GHz/4C/65W) CPU
Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W
Intel
Intel E5-2667 2.90GHz 6C 15M 130W
Need more? Email Us
ECAD model for INTEL E5-2667 - Intel E5-2667 2.90GHz 6C 15M 130W
Intel
Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Need more? Email Us
ECAD model for INTEL SRFPP - Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W
Intel
Intel Platinum 8276 (2.20GHz - 28C) CPU
Need more? Email Us
ECAD model for INTEL SRF99 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Intel
Intel Gold 6338 (2.0GHz - 32C) CPU
Need more? Email Us
ECAD model for INTEL SRKJ9 - Intel Gold 6338 (2.0GHz - 32C) CPU
Intel
Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Need more? Email Us
ECAD model for INTEL X5680 - Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Intel
Intel L5335 2.00GHz 4C 8M 50W
Need more? Email Us
ECAD model for INTEL L5335 - Intel L5335 2.00GHz 4C 8M 50W

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention