Products specifications Report Issue?

Category CPU
Win Source Part Number 1436271-100-000000061
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000061 CAD Model

Description

The AMD Ryzen 9 5900X positions itself as a powerhouse in the CPU market, offering unparalleled performance for gamers and content creators alike. Manufactured by AMD Tray, this processor is part of the Ryzen 9 category, specifically within the AMD Ryzen 9 Processors Tray SubCategory. It boasts an impressive specification sheet: a 12-core, 24-thread setup, with base and boost clock speeds of 3.7 GHz and 4.8 GHz, respectively. This configuration ensures that it can handle demanding tasks, multitasking, and high-end gaming with ease. It represents AMD's commitment to pushing the boundaries of processor technology, providing users with the power to pursue their passions, whether in professional creative work, intense gaming, or compiling complex codes.

You May Also Be Interested in

Intel
Intel Platinum 8276 (2.20GHz - 28C) CPU
Need more? Email Us
ECAD model for INTEL SRF99 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Intel
Intel Xeon 3040
Need more? Email Us
ECAD model for INTEL SLAC2 - Intel 3040 1.860GHz 2M 65W
Intel
Intel E7210 2.40GHz 2C 8M 80W
Need more? Email Us
ECAD model for INTEL E7210 - Intel E7210 2.40GHz 2C 8M 80W
Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W
Intel
Intel E-2334 (3.40GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN6 - Intel E-2334 (3.40GHz/4C/65W) CPU
Intel
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
ECAD model for INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Intel
Intel L5420 2.0GHz 4C 12M 50W
Need more? Email Us
ECAD model for INTEL L5420 - Intel L5420 2.0GHz 4C 12M 50W
Intel
Intel E5-2667 2.90GHz 6C 15M 130W
Need more? Email Us
ECAD model for INTEL E5-2667 - Intel E5-2667 2.90GHz 6C 15M 130W
Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention