Products specifications Report Issue?

Category CPU
Win Source Part Number 1436093-100-000000081
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000081 CAD Model

Description

The AMD EPYC 7232P processor stands as a testament to AMD's commitment to advancing server technology for modern data centers. This robust processor features 8 cores and 16 threads, making it an ideal choice for environments where high-throughput and efficient processing are necessary. Operating at a base clock of 3.1 GHz and capable of reaching up to 3.2 GHz in boost mode, the EPYC 7232P is designed to handle various workloads with efficiency and speed. Built on AMD's revolutionary Zen architecture, it offers remarkable performance improvements and energy efficiency over previous generations. The processor supports 128 lanes of PCIe 4.0, providing extensive bandwidth for high-speed network connections, storage systems, and other peripherals. Key to AMD's EPYC series is its focus on security; the 7232P includes features like Secure Encrypted Virtualization and Secure Memory Encryption, protecting sensitive data against attacks. Aimed at single-socket servers, the AMD EPYC 7232P, available in a tray format from AMD Tray, is perfect for edge and cloud applications, offering a blend of performance, security, and scalability that is hard to match.

You May Also Be Interested in

Intel
Intel E5-2667 2.90GHz 6C 15M 130W
Need more? Email Us
ECAD model for INTEL E5-2667 - Intel E5-2667 2.90GHz 6C 15M 130W
Intel
INTEL Gold 6230n (2.3GHz - 20C) CPU
Need more? Email Us
ECAD model for INTEL SRFPR - INTEL Gold 6230n (2.3GHz - 20C) CPU
Intel
Intel E5-2430 2.2GHz 6C 15M 95W
Need more? Email Us
ECAD model for INTEL SR0LM - Intel E5-2430 2.2GHz 6C 15M 95W
Intel
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
ECAD model for INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Intel
Intel L5335 2.00GHz 4C 8M 50W
Need more? Email Us
ECAD model for INTEL L5335 - Intel L5335 2.00GHz 4C 8M 50W
Intel
Intel E5607 2.26GHz 4C 8M 80W
Need more? Email Us
ECAD model for INTEL E5607 - Intel E5607 2.26GHz 4C 8M 80W
Intel
Intel E-2334 (3.40GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN6 - Intel E-2334 (3.40GHz/4C/65W) CPU
Intel
Intel Platinum 8276 (2.20GHz - 28C) CPU
Need more? Email Us
ECAD model for INTEL SRF99 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Intel
Intel Gold 6226 2.7GHz 12C 19.25MB 125W
Need more? Email Us
ECAD model for INTEL SRFPP - Intel Gold 6226 2.7GHz 12C 19.25MB 125W

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention