Products specifications Report Issue?

Category CPU
Win Source Part Number 1436486-100-000000158
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000158 CAD Model

Description

The AMD Ryzen 5 3500X, identified by part number 100-000000158, belongs to the AMD Ryzen 5 Processors Tray category and is aimed at providing efficient performance for gaming and professional work. Manufactured by AMD Tray, this processor distinguishes itself by offering 6 cores and 6 threads, operating at a base clock speed of 3.6GHz and able to boost up to 4.1GHz. Unlike its counterparts with SMT (Simultaneous Multi-Threading) enabled, the 3500X focuses on delivering strong single-threaded performance which is ideal for gaming applications that rely more on clock speed than multi-threading capabilities. Built on AMD's advanced 7nm process and leveraging the Zen 2 architecture, the Ryzen 5 3500X offers a balance between performance and power efficiency. It's well-suited for gamers and PC builders looking for a capable CPU that can handle modern gaming titles at high settings, as well as everyday computing tasks. Its compatibility with the AM4 platform ensures users can choose from a wide range of motherboards for their system build or upgrade.

You May Also Be Interested in

Intel
Intel Gold 6338 (2.0GHz - 32C) CPU
Need more? Email Us
ECAD model for INTEL SRKJ9 - Intel Gold 6338 (2.0GHz - 32C) CPU
Intel
Intel E7-4850 2.0GHz 10C 24M 130W
Need more? Email Us
ECAD model for INTEL SLC3V - Intel E7-4850 2.0GHz 10C 24M 130W
Intel
Intel X5667 3.06GHz 4C 12M 95W
Need more? Email Us
ECAD model for INTEL X5667 - Intel X5667 3.06GHz 4C 12M 95W
Intel
Intel E-2224 (3.40GHz/4C/71W) CPU
Need more? Email Us
ECAD model for INTEL SRFAV - Intel E-2224 (3.40GHz/4C/71W) CPU
Intel
Intel Xeon E5-2650
Need more? Email Us
ECAD model for INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W
Intel
Intel L5335 2.00GHz 4C 8M 50W
Need more? Email Us
ECAD model for INTEL L5335 - Intel L5335 2.00GHz 4C 8M 50W
Intel
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for INTEL GOLD6138 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Intel
Intel L5420 2.0GHz 4C 12M 50W
Need more? Email Us
ECAD model for INTEL L5420 - Intel L5420 2.0GHz 4C 12M 50W
Intel
Intel E5-2630L (2.00GHz - 6C) CPU
Need more? Email Us
ECAD model for INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention