Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952790-400MHz_512K_Cache_Box
Series *
Ultra Librarian 3D Model Ultra Librarian 400MHz_512K_Cache_Box CAD Model

Description

The AMD 400MHz processor with 512K Cache (Boxed) represents a generation of processors designed for desktop computers, offering a balance of performance and value. This processor is characterized by its 400MHz clock speed and 512KB of L2 cache, which contribute to improved system responsiveness and application performance.

Applications

  • Desktop computing
  • General office applications
  • Web browsing
  • Multimedia playback
  • Basic gaming

Features

  • 400MHz Clock Speed: Provides sufficient processing power for everyday tasks.
  • 512KB L2 Cache: Improves data access times and overall system performance.
  • Boxed Version: Includes a heatsink and fan for cooling.
  • Socket Compatibility: Designed for specific motherboard sockets.
  • Power Efficiency: Optimized for power consumption.

Benefits

  • Enhanced Performance: Delivers a smoother computing experience.
  • Improved Responsiveness: Reduces application loading times.
  • Reliable Operation: Designed for stability and long-term use.
  • Easy Installation: The boxed version simplifies the installation process.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Additional Details

This processor is designed to work with specific chipsets and motherboards, so compatibility should be checked before installation. The boxed version includes a cooler to ensure adequate thermal management. The 512KB of L2 cache significantly improves performance by storing frequently accessed data closer to the processor core. While not designed for high-end gaming or demanding applications, this processor provides sufficient power for general computing tasks. AMD is a well-known manufacturer of reliable and high-performance processors. When installing, proper grounding and careful handling are important to prevent damage to the processor and motherboard.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
NXP / Nexperia
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
Lowest to $46.6819
ECAD model for MCIMX6U5EVM10ACR
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689
Need more? Email Us
ECAD model for P1022NXE2EFB
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7MQB
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1043ASE7MQB
Freescale Semiconductor - NXP
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $162.9851
ECAD model for MPC8544ECVTALFA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention