Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8Ohm
Voltage - Supply 5V ~ 18V
Board Type Fully Populated
Utilized IC / Part TDA7491HV
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-13634
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284337-STEVAL-CCA042V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA042V1 CAD Model

Description

STEVAL-CCA042V1 - Audio Power Amplifier Demonstration Board

The STEVAL-CCA042V1 from STMicroelectronics is a state-of-the-art demonstration board specifically designed for audio applications. This product showcases the capabilities of the TDA7498E dual BTL class-D audio amplifier, which is well-suited for home stereo and active speaker systems.

The board delivers an impressive audio performance with its high efficiency, which significantly reduces heat dissipation. It offers up to 160 watts of output power per channel with an outstanding sound quality, thanks to its class-D architecture that provides a high-resolution audio experience with minimal distortion.

Equipped with a wide range of features, the STEVAL-CCA042V1 includes:

  • Single-chip 160W+160W power amplifier
  • Wide-range single-supply operation (from 12V to 36V)
  • High efficiency (up to 85%)
  • Adjustable Modulation frequency (up to 500kHz)
  • Overcurrent and thermal protection
  • Differential inputs minimize common-mode noise

The board is designed for flexibility, featuring adjustable gain settings and differential input configuration to minimize common-mode noise. This makes it an excellent choice for a variety of audio applications, from DIY projects to professional audio systems.

For developers and audio enthusiasts, the STEVAL-CCA042V1 provides an ideal platform for evaluating the TDA7498E amplifier's performance. The board includes connectors for easy interfacing with external devices and power supplies, as well as an I2C interface for advanced control options.

Safety is a priority with the STEVAL-CCA042V1, which is why it incorporates overcurrent protection and a thermal protection feature that prevents damage to the board and the connected speakers in case of overheating or output overload conditions.

In conclusion, the STEVAL-CCA042V1 demonstration board is a compelling choice for anyone looking to create or upgrade their audio system with a high-power, high-efficiency amplifier. Its robust design and advanced features ensure that it can meet the needs of the most demanding audio applications.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM4809
Need more? Email Us
ECAD model for LM4809MBD
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for REFAUDIOAMA12070TOBO1
ON Semiconductor
Need more? Email Us
ECAD model for STK433-040NGEVB
STMicroelectronics
BOARD DEMO DAS 2CH STA335ML
Need more? Email Us
ECAD model for STEVAL-CCA049V1
Diodes Incorporated
Need more? Email Us
ECAD model for PAM8406DR_01
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SI270X-A-EVB
Texas Instruments
AUTOMOTIVE, 45V, 13A, DIGITAL IN
Lowest to $32.9980
ECAD model for TAS6684QPHDRQ1
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA012V1
STMicroelectronics
Need more? Email Us
ECAD model for STEVAL-CCA042V1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention