Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II Plus
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1055pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 150W (Tc)
Rds On (Maximum) @ Id, Vgs 200 mOhm @ 9A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260628-STB24N60DM2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STB24N60DM2 CAD Model

Description

The STB24N60DM2 is a state-of-the-art N-channel 600 V, 0.190 Ohm typ., 18 A MDmesh™ DM2 Power MOSFET in D²PAK package, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance MOSFET leverages the latest advancements in silicon technology to offer superior switching performance, energy efficiency, and reliability for a wide array of power applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600 V, the STB24N60DM2 is well-suited for high voltage applications, ensuring robust performance even under stressful conditions.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of 0.190 Ohm typ., which minimizes conduction losses and improves overall efficiency.
  • High Current Rating: An impressive continuous drain current (I<sub>D) of 18 A allows the MOSFET to handle significant power levels, making it ideal for demanding power supply and conversion systems.
  • MDmesh™ DM2 Technology: The proprietary MDmesh DM2 technology enhances the device’s performance by combining low R<sub>DS(on) with high dv/dt capability, providing excellent switching behavior.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) reduces switching losses, enabling efficient operation at high frequencies.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand rugged operating conditions, having been thoroughly avalanche tested for maximum reliability.

Applications

The STB24N60DM2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Solar Inverters
  • UPS Systems
  • Motor Drives

Package and Quality

The D²PAK package allows for efficient heat dissipation and compact design, ideal for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and the STB24N60DM2 is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8291 $57.9492
29+ $3.9624 $114.9096
44+ $3.8386 $168.8984
61+ $3.7147 $226.5967
78+ $3.5909 $280.0902
105+ $3.2194 $338.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,305 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention