EN
  • EN
  • DE

IRFW640

Part No IRFW640
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 200V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1188137-IRFW640
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFW640 CAD Model

Description

The IRFW640 is an N-Channel power MOSFET from Infineon Technologies (formerly International Rectifier), also manufactured by ON Semiconductor and Fairchild. It is designed for high-speed switching applications, offering low on-resistance and gate charge.

Applications:

  • DC-DC converters: High-efficiency power conversion.
  • Motor control: Driving small to medium sized DC motors.
  • Power inverters: Converting DC to AC power.
  • Solid-state relays: Switching circuits without mechanical contacts.
  • Lighting control: Dimming and switching LED and incandescent lights.

Features:

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • High drain-source voltage (VDS): Can withstand high voltage levels.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Can withstand transient voltage spikes.

Benefits:

  • High efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Fast switching: Enables higher operating frequencies in switching applications.
  • Robustness: Avalanche rating provides protection against voltage transients.
  • Simplified design: Easy to drive with standard logic levels.
  • Reduced heat sinking requirements: Lower power dissipation reduces the need for bulky heat sinks.

Additional Details:

The IRFW640 typically comes in a TO-252 (D-PAK) surface-mount package, making it suitable for automated assembly. The gate-source voltage (VGS) is usually rated around ±20V. The continuous drain current (ID) depends on the case temperature, but it's typically in the range of several amperes. This MOSFET is often used in conjunction with gate drivers to optimize switching performance. The thermal resistance from junction to case (RthJC) is an important parameter for determining the required heat sinking. The datasheet provides detailed curves for safe operating area (SOA) to ensure reliable operation under various conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess