Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series Sound Terminal
Part Status Active
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Voltage - Supply 5 V ~ 26 V
Board Type Fully Populated
Utilized IC / Part STA335ML
Supplied Contents Board(s)
Win Source Part Number STEVAL-CCA049V1-344338
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA049V1 CAD Model

Description

STEVAL-CCA049V1 - Audio Evaluation Board from STMicroelectronics

The STEVAL-CCA049V1 is an advanced audio evaluation board designed by STMicroelectronics to showcase the capabilities of the TDA7498E dual BTL class-D audio amplifier, which is a high-performance component suitable for a wide range of audio applications. This evaluation board is an excellent tool for developers and audio enthusiasts looking to explore the features and performance of the TDA7498E amplifier in a practical setting.

Featuring a power range that can deliver up to 160 watts per channel into an 8-ohm load, the TDA7498E amplifier on the STEVAL-CCA049V1 is well-suited for high-power audio systems such as home theater systems, active speakers, and soundbars. Its high efficiency and advanced design minimize the need for heat sinks, making it an ideal solution for compact and energy-efficient audio applications.

The evaluation board includes a range of input options, allowing users to feed audio signals through various sources. It is equipped with differential input stages that are designed to reject common-mode noise, ensuring a clean and high-quality audio output. Additionally, the board provides flexible power supply options and includes a standby feature to conserve energy when not in use.

The STEVAL-CCA049V1 also incorporates a range of protection features to ensure safe and reliable operation. These include short-circuit protection, thermal overload protection, and a clip detector, which helps to prevent damage to the amplifier and connected speakers under adverse conditions.

With its user-friendly layout, the evaluation board allows for easy access to the TDA7498E's adjustable settings, including gain selection, mute, and standby functions. This facilitates quick and easy experimentation and tuning to achieve the desired audio performance. The board is also designed with high-quality components and a robust PCB layout to maintain signal integrity and audio fidelity.

Overall, the STEVAL-CCA049V1 is an excellent platform for audio designers and hobbyists looking to evaluate the TDA7498E amplifier's performance and integrate it into high-powered audio solutions.

You May Also Be Interested in

STMicroelectronics
ABD AUDIO & POWER / FDA903D - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for EVAL-FDA903D-SA
Infineon Technologies
BOARD REF DESIGN 4CH AUDIO AMP / 120W x 4 Channel Class D Audio Power Amplifier Using the IRS2093M and IRF6665 Board
Need more? Email Us
ECAD model for IRAUDAMP8
Texas Instruments
BOARD EVALUATION LM4892MM
Need more? Email Us
ECAD model for LM4892MMBD
Texas Instruments
BOARD EVALUATION LM4892M
Need more? Email Us
ECAD model for LM4892MBD
Texas Instruments
BOARD EVALUATION LM4866LQ
Need more? Email Us
ECAD model for LM4866LQBD
Texas Instruments
BOARD EVALUATION LM4666SD / Filter less High Efficiency Stereo 1.2W Switching Audio Amplifier Eval Board
Need more? Email Us
ECAD model for LM4666SDBD
Texas Instruments
BOARD EVALUATION LM4893MA / 1.1 WATT AUDIO POWER AMPLIFIER
Need more? Email Us
ECAD model for LM4893MABD
Texas Instruments
BOARD EVALUATION LM4811MM / Dual 105Mw Headphone Amplifier With Active-High Shutdown Mode Board
Need more? Email Us
ECAD model for LM4811MMBD
Texas Instruments
BOARD EVALUATION LM49370RL / LM49370RL EVALUATION BOARD
Need more? Email Us
ECAD model for LM49370RLEVAL

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention