EN
  • EN
  • DE

LM4666SDBD

Part No LM4666SDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4666SD / Filter less High Efficiency Stereo 1.2W Switching Audio Amplifier Eval Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.2W x 2 @ 8 Ohm
Operating Supply Voltage 2.8 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4666
Supplied Contents Board(s)
Win Source Part Number 779224-LM4666SDBD
Popularity Medium
Supply and Demand Status Limited
Family Name LM4666
Introduction Date May 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4666SDBD CAD Model

Description

Product Overview: Texas Instruments LM4666SDBD

The LM4666SDBD is a high-performance audio amplifier from Texas Instruments, designed to deliver premium sound quality with high efficiency. This integrated circuit is part of TI's renowned audio amplifier product line, which is known for its reliability and innovation in the audio technology space.

Key Features

  • Output Power: The LM4666SDBD boasts a robust output power capability, making it suitable for a wide range of audio applications.
  • Efficiency: With its advanced design, the amplifier offers high efficiency, reducing power loss and heat generation.
  • Signal-to-Noise Ratio (SNR): It ensures a high SNR, providing clear audio reproduction with minimal background noise.
  • Thermal Protection: The device includes thermal protection features, safeguarding it against overheating and ensuring long-term reliability.
  • Low Distortion: The LM4666SDBD is engineered to deliver audio with low distortion, ensuring a high-fidelity listening experience.

Applications

The versatile nature of the LM4666SDBD makes it an excellent choice for a wide array of audio applications. It is particularly well-suited for use in home theater systems, desktop audio equipment, and portable speaker systems, where its performance and efficiency can be fully leveraged to enhance the user's audio experience.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 26V Output Power Dependent on supply voltage and load Package Surface-mount package for optimal integration Operating Temperature Specified range for reliable performance across various environments

Conclusion

In summary, the LM4666SDBD from Texas Instruments is a state-of-the-art audio amplifier that offers power, efficiency, and high-quality sound reproduction. Its robust features and specifications make it an ideal choice for manufacturers and designers looking to create superior audio products for the consumer market.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess