EN
  • EN
  • DE

LM4892MBD

Part No LM4892MBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4892M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4892
Supplied Contents Board(s)
Win Source Part Number 779258-LM4892MBD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4892MBD CAD Model

Description

The LM4892MBD is an audio power amplifier designed by Texas Instruments for portable applications. It is a member of the Boomer® series, which are high-quality audio amplifiers optimized for mobile devices. The LM4892MBD delivers 1 watt of continuous average power to an 8-ohm load with less than 1% distortion (THD+N) from a 5V DC power supply, making it an ideal choice for providing high-quality sound output in portable electronic devices.

Key Features

  • Output Power: Delivers 1W into an 8Ω load at 5V.
  • Low Distortion: Maintains a THD+N of
  • Low Voltage Operation: Can operate on power supply voltages as low as 2.2V, suitable for battery-powered devices.
  • Shutdown Mode: Features a shutdown mode that reduces power consumption when not in use.
  • External Gain Configuration: Allows for gain adjustments through external gain-setting resistors.

Applications

The LM4892MBD is versatile and can be used in a variety of portable audio applications. These include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • PDAs and Portable Organizers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM4892MBD is built to meet the rigorous standards expected of TI products, ensuring long-term performance and stability in demanding portable applications.

Package Information

The LM4892MBD comes in a compact 8-pin MSOP (Micro Small Outline Package) that is conducive to space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments.

Support and Resources

For additional information, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. Customers can also access TI's support community for further assistance with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Microsemi Corporation
EVAL BOARD FOR LX1722
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess