EN
  • EN
  • DE

LM4892MMBD

Part No LM4892MMBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4892MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm; 90mW x 1 @ 32 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4892
Supplied Contents Board(s)
Win Source Part Number 779259-LM4892MMBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4892MMBD CAD Model

Description

LM4892MMBD Audio Power Amplifier

The LM4892MMBD from Texas Instruments is a versatile and high-performance audio power amplifier designed to deliver exceptional sound quality and reliability for a wide range of applications. This compact, yet powerful, surface-mount device is ideal for portable electronic devices where space is at a premium and power efficiency is crucial.

With an output power capability of 1 Watt, the LM4892MMBD can drive a 8Ω load without the need for an external heat sink when playing music or other audio content. It operates on a supply voltage range from 2.2V to 5.5V, making it compatible with most of the low-voltage applications prevalent in modern electronics. The device also features a low quiescent current, which helps to extend battery life in portable applications.

One of the key features of the LM4892MMBD is its "Unity-Gain Stable" design, which allows external gain configuration without the risk of instability. This flexibility enables designers to tailor the gain setting to specific application requirements. Additionally, the amplifier incorporates Texas Instruments' patented "pop & click" noise reduction circuitry, which minimizes noise typically heard during power-up or shutdown transitions.

For ease of use, the LM4892MMBD includes a shutdown mode that can be activated via a logic control signal, reducing the supply current to less than 0.7µA. This feature is especially useful for battery-powered devices, where conserving energy is critical. Moreover, the device's excellent power supply rejection ratio (PSRR) ensures stable operation even in the presence of supply voltage variations, which is common in battery-operated electronics.

Whether used in mobile phones, portable media players, or other handheld devices, the LM4892MMBD from Texas Instruments stands out as a high-quality, efficient solution for portable audio amplification. Its small form factor, low power consumption, and robust feature set make it an excellent choice for designers looking to enhance the audio performance of their products.

Texas Instruments LM4892MMBD LM4892MMBD Product Page

You May Also Be Interested in

Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess