Products specifications

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 349385-PLA110C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLA110C CAD Model

Description

The PLA110C is a single-pole, normally open (1-Form-A) solid state relay (SSR) manufactured by IXYS. It features a high blocking voltage and current limiting, making it suitable for a variety of applications where robust switching and protection are required. This SSR utilizes optoelectronic isolation to provide electrical isolation between the control and load circuits.

Applications

  • Industrial Controls: Used in programmable logic controllers (PLCs), motor controls, and other industrial automation systems.
  • Instrumentation: Found in test and measurement equipment, data acquisition systems, and process control instrumentation.
  • Medical Equipment: Utilized in defibrillators and patient monitoring systems where high isolation and reliability are critical.
  • Aerospace: Employed in avionics systems, satellite communication, and aerospace controls due to its robust design and performance.
  • Security Systems: Used in alarm systems, access control, and surveillance equipment for reliable switching and protection.

Features

  • High Blocking Voltage: Offers a high blocking voltage capability, ensuring the SSR can withstand high voltage transients and surges.
  • Current Limiting: Incorporates current limiting circuitry to protect the SSR and the load from overcurrent conditions.
  • Optoelectronic Isolation: Provides high isolation between the control and load circuits, enhancing safety and preventing ground loops.
  • Solid State Reliability: Offers long life and high reliability compared to electromechanical relays, with no moving parts to wear out.
  • Low On-Resistance: Features low on-resistance, minimizing power dissipation and voltage drop across the SSR.
  • Fast Switching Speed: Enables rapid switching of loads, ideal for high-speed applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmentally friendly construction.

Benefits

  • Enhanced System Protection: The high blocking voltage and current limiting features provide superior protection for sensitive electronic equipment.
  • Improved Reliability: Solid state design eliminates mechanical wear, resulting in longer life and greater reliability compared to electromechanical relays.
  • Increased Safety: Optoelectronic isolation enhances safety by preventing electrical shock and ground loops.
  • Reduced Maintenance: Solid state relays require less maintenance due to the absence of moving parts.
  • Energy Efficiency: Low on-resistance minimizes power dissipation, contributing to energy savings.
  • Fast Response Time: Quick switching speed enables precise control and rapid response in various applications.

Additional Details

The PLA110C is typically housed in a standard package for easy integration into circuit boards. It is designed for through-hole mounting. Key specifications include a load voltage rating (e.g., up to several hundred volts), a continuous load current rating (e.g., several hundred milliamperes), and a control voltage range (e.g., 3-32VDC). Detailed specifications can be found in the IXYS datasheet for the PLA110C.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CPC1540G
Crydom Co.
RELAY SSR AC OUT 1CH 0.3A PCB / ATM 622 MBIT/S TRANSM
Need more? Email Us
ECAD model for S3020A
Crydom Co.
RELAY SSR 1.5A 240V ZERO-CROSS / Solid State Relay 35mA DC-IN 1.5A 280V AC-OUT 16-Pin PDIP
Need more? Email Us
ECAD model for SDI2415
CEL
SSR OCMOS FET 250MA NO 4-SOP TR / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP T/R
Need more? Email Us
ECAD model for PS7200E-1A-F3
Infineon Technologies
IC RELAY PHOTOVO MOSF 20V 6-DIP / Solid State Relay 25mA DC-IN 4A 20V AC/DC-OUT 6-Pin PDIP Tube
Need more? Email Us
ECAD model for PVN012APBF
CEL
SSR OCMOS FET 200MA NO/NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-1C-A
CEL
SSR OCMOS FET 120MA NO/NC 8-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 400V AC/DC-OUT 8-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7241-1C-A
CEL
SSR OCMOS FET 200MA NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.2A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200K-1A
IXYS
RELAY OPTOMOS 130MA SP-NC 6-SMD / Solid State Relay 50mA 1.5V DC-IN 0.13A 400V AC/DC-OUT 6-Pin PDIP SMD T/R
Lowest to $5.2001
ECAD model for PLB190STR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention