EN
  • EN
  • DE

LM4811MMBD

Part No LM4811MMBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4811MM / Dual 105Mw Headphone Amplifier With Active-High Shutdown Mode Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 105mW x 2 @ 16 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4811
Supplied Contents Board(s)
Win Source Part Number 779233-LM4811MMBD
Popularity Medium
Supply and Demand Status Sufficient
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4811MMBD CAD Model

Description

The LM4811MMBD is a dual audio power amplifier designed by Texas Instruments, one of the leaders in semiconductor innovation. This particular integrated circuit (IC) is engineered to provide high-quality sound amplification with minimal power consumption, making it an ideal choice for portable electronic devices where battery life is a critical factor.

Key Features

  • Output Power: The LM4811MMBD is capable of delivering 105mW per channel of continuous average power to a 16 Ohm load with 0.1% THD+N from a 5V power supply.
  • Boomer Audio Power Amplifiers: It is part of TI's Boomer class of audio amplifiers, which are specifically designed to provide high-quality output power with a minimal number of external components.
  • Efficiency: The device incorporates a shutdown mode feature, which significantly reduces power consumption when the amplifier is not in active use.
  • Space-Saving Design: The LM4811MMBD comes in a compact MSOP package, making it suitable for space-constrained applications.
  • Volume Control: It includes a digital volume control interface, providing the user with a flexible control over the audio output level.

Applications

The LM4811MMBD is particularly useful in a variety of portable devices due to its power efficiency and small footprint. Some of the common applications include:

  • Mobile Phones
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4811MMBD is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of daily use in consumer electronics. Additionally, the device is RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the LM4811MMBD. This includes detailed datasheets, application notes, and design simulation models to streamline the product development process. Customers can access these resources through the Texas Instruments website to ensure successful integration of the LM4811MMBD into their designs.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Lowest to $1.3624
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess