Products specifications

Category OEM Souring
Win Source Part Number 1466266-LTC4353CMS#TRPBF
Manufacturer Linear Technology
Package Tape & Reel (TR)
Product Status Active
Type Current Sharing Controller
FET Type N-Channel
Ratio - Input 2:2
Internal Switch(s) No
Delay Time - ON 400ns
Delay Time - OFF 300ns
Current - Supply 1.5mA
Voltage - Supply 2.9V ~ 18V
Applications Redundant Power Supplies, Telecom Infrastructure
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Ultra Librarian 3D Model Ultra Librarian LTC4353CMS#TRPBF CAD Model

Description

The LTC4353CMS#TRPBF is an advanced diode controller from Linear Technology, offering a sophisticated solution for managing power redundancy in server farms, telecommunications, and other critical systems requiring high reliability. It controls external N-channel MOSFETs to emulate ideal diode behavior, significantly reducing power dissipation and heat compared to traditional Schottky diodes. Its features include fast switching response to step load changes, reverse input protection, and low quiescent current. This controller supports operation at voltages up to 18V and includes over-current protection and thermal shutdown for added system safety. Packaged in a compact MSOP-10, the LTC4353CMS#TRPBF is particularly suitable for densely packed power distribution systems where space is at a premium and where efficient, reliable power routing is necessary to ensure system uptime.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU 16-bit MicroControllers
Need more? Email Us
ECAD model for CY90F867ESPF-GS-UJE1
Intel
MPU 32-bit
Need more? Email Us
ECAD model for NT80960JF3V25
Microchip Technology
32KB 16K x 16 FLASH AVR 8/16-Bit Microcontroller AVR® XMEGA® A4U Series ATXMEGA32 49 Pin 32MHz 3V 49-VFBGA
Lowest to $41.1447
ECAD model for ATXMEGA32A4U-CUR
Intel
80960Jx Microprocessor IC 80960Jx 1 Core, 32-Bit 25MHz 196-MPBGA
Need more? Email Us
ECAD model for GD80960JS-25
Intel
MPU 32-bit
Need more? Email Us
ECAD model for NG80960JF3V25
NXP / Nexperia
MPU i.MX 8M Nano UltraLite
Lowest to $51.4931
ECAD model for MIMX8MN5CVPIZAA
Cypress Semiconductor Corp
ARM Microcontrollers MCU
Need more? Email Us
ECAD model for S6J324CLSPSC20000
Cypress Semiconductor Corp
MCU 32-bit Arm Cortex-M4F
Need more? Email Us
ECAD model for S6E2CCAH0AGV20000
Microchip Technology
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM
Need more? Email Us
ECAD model for PIC16LF18323-I/P

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4557 $56.7342
13+ $7.7585 $100.8605
20+ $7.5161 $150.3220
28+ $7.2736 $203.6608
36+ $7.0312 $253.1232
48+ $6.3038 $302.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention