Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VHC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SO
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766036-74VHC14MTR
Family Name 74VHC14
Introduction Date June 17, 1999
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74VHC14MTR CAD Model

Description

STMicroelectronics 74VHC14MTR Hex Schmitt Inverter

The 74VHC14MTR from STMicroelectronics is a high-speed CMOS device that contains six independent inverters with Schmitt-trigger action on each input. Designed to operate with a power supply ranging from 2V to 5.5V, this component provides a perfect solution for interfacing with different logic levels in mixed 3.3V/5V systems, offering robust noise immunity and hysteresis characteristics.

This inverter is particularly well-suited for wave shaping and noise-ridden applications where signal conditioning is crucial. Its Schmitt-trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals, making the 74VHC14MTR an excellent choice for applications requiring clean edge signals.

Key Features:

  • Logic Type: Hex Schmitt Inverter
  • Supply Voltage Range: 2.0V to 5.5V, accommodating various logic levels and providing flexibility in mixed-voltage applications.
  • High-Speed: t<sub>PD 8.5ns (Typ) at V<sub>CC = 5V, ensuring fast response times for critical applications.
  • Low Power Dissipation: I<sub>CC = 2µA (Max) at T<sub>A = 25°C, which is beneficial for power-sensitive designs.
  • High Noise Immunity: V<sub>NIH/V<sub>NIL = 28% V<sub>CC (Min), providing stable operation in noisy environments.
  • Packaging: The device is available in a space-saving and efficient SO-14 package, ideal for compact PCB layouts.
  • ESD Performance: HBM > 2000V, MM > 200V, ensuring robustness and reliability for the end product.

The 74VHC14MTR is also characterized for operation from -40°C to +85°C, making it suitable for industrial-grade applications that require a wide operating temperature range. Its low power consumption and high noise immunity make it an excellent choice for portable and battery-operated devices, as well as for more demanding industrial applications.

STMicroelectronics provides this device in tape and reel packaging, facilitating efficient assembly for mass production. The 74VHC14MTR is a testament to STMicroelectronics' commitment to providing high-performance and reliable components for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.7431
ECAD model for SN74LS06DB
ON Semiconductor
Low-Voltage CMOS Quad 2-Input OR Gate With 5 V-Tolerant Inputs | IC GATE OR 4CH 2-INP 14TSSOP
Lowest to $0.5890
ECAD model for MC74LCX32DTR2
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ECAD model for NLVHC1G32DFT1G
Texas Instruments
Single Power Supply 2-Input Positive AND Gate CMOS Logic Level Shifter | IC GATE AND 1CH 2-INP SOT23-5
Lowest to $0.0965
ECAD model for SN74LV1T08DBVR
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.0713
ECAD model for NC7WZ14P6X-L22347
Texas Instruments
HEX SCHMITT-TRIGGER INVERTERS
Lowest to $0.9811
ECAD model for SN74AHCT14N
NXP / Nexperia
Quad 2-input NAND gate | IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.1489
ECAD model for 74HC03D
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1141
ECAD model for 74LVC1G125QW5-7
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0684
ECAD model for SN74LVC08ADB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3744 $54.9760
90+ $1.1277 $101.4930
140+ $1.0925 $152.9500
190+ $1.0573 $200.8870
245+ $1.0220 $250.3900
330+ $0.9163 $302.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,967 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention