EN
  • EN
  • DE
  • IT

MC14517BCPG

Part No MC14517BCPG
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Shift Register Dual 64-Bit Serial to Parallel Automotive 16-Pin PDIP Tube / IC SHIFT REG DUAL 64BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 64
Function Serial to Parallel
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 787707-MC14517BCPG
Popularity Medium
Supply and Demand Status Limited
Family Name MC14517
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC14517BCPG CAD Model

Description

ON Semiconductor MC14517BCPG Dual 64-Bit Static Shift Register

The ON Semiconductor MC14517BCPG is a high-performance, dual 64-bit static shift register designed for use in a wide range of digital applications. This integrated circuit is a versatile component that offers reliable performance in data storage, transfer, and manipulation tasks. Its dual-register configuration makes it ideal for complex operations requiring parallel processing or data buffering.

Key Features

  • Dual 64-Bit Configuration: The MC14517BCPG comprises two separate 64-bit shift registers, which can be used independently or cascaded for extended data handling.
  • Static Operation: As a static shift register, this device retains data without the need for a constant clock, making it suitable for systems where power consumption and data stability are critical.
  • Serial Input/Output: It supports serial data input and output, enabling seamless integration with other serial devices and simplifying the design of serial communication systems.
  • Parallel Outputs: Each register provides direct access to parallel outputs, allowing for quick data retrieval and manipulation.
  • Master Reset: A master reset function is available to clear the entire register, ensuring a clean start for data operations.
  • CMOS Technology: Built using CMOS technology, the MC14517BCPG offers low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • DIP Package: The device comes in a 16-pin Dual In-line Package (DIP), which is easy to handle and suitable for through-hole mounting on printed circuit boards.

Applications

The versatility of the MC14517BCPG makes it an excellent choice for various applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems
  • Processors and microcontrollers
  • Memory devices and buffers

ON Semiconductor's MC14517BCPG is a robust and reliable solution for designers looking to implement shift register functions in their digital systems. Its combination of dual-register design, static operation, and CMOS technology offers a balanced mix of performance, power efficiency, and ease of use that can meet the needs of a broad spectrum of electronic applications.

You May Also Be Interested in

Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess