EN
  • EN
  • DE

HEF4894BP,112

Part No HEF4894BP,112
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC REGISTER SHIFT 12STAGE 20-DIP / Shift Register Single 12-Bit Serial to Serial/Parallel 20-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 12
Function Serial to Parallel, Serial
Operating Supply Voltage 3 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 775943-HEF4894BP,112
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4894
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4894BP,112 CAD Model

Description

The HEF4894BP,112 is a high-quality integrated circuit manufactured by NXP Semiconductors, a leader in the electronics industry. This chip is part of the HEF4000 family, known for its robustness and versatility in various electronic applications. The HEF4894BP,112 is specifically designed to meet the needs of advanced digital systems where performance and reliability are paramount.

Key Features

  • 12-bit Shift Register: The device includes a 12-bit serial-in/parallel-out shift register, which allows for efficient data handling and manipulation in digital circuits.
  • Latch Storage: It comes with latch storage capability, allowing the device to maintain the state of output bits until new data is written.
  • Serial Data Input: The chip's serial data input feature provides a convenient way to feed data into the register one bit at a time, which is useful in systems with limited data lines.
  • Output Capability: The HEF4894BP,112 can drive LED displays and other output devices directly, thanks to its robust output capability.
  • Wide Operating Voltage: It operates over a wide voltage range, ensuring compatibility with a variety of logic levels and making it suitable for diverse electronic environments.

Applications

The HEF4894BP,112 is ideal for a range of applications, including:

  • LED display drivers
  • Serial-to-parallel data conversion
  • Digital control circuits
  • Interface circuits
  • Signal processing

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The HEF4894BP,112 is manufactured under stringent quality control standards, ensuring that it meets the reliability requirements for industrial and consumer applications. With its durable design and proven performance, this integrated circuit is a reliable choice for designers and engineers looking to create sophisticated digital systems.

You May Also Be Interested in

Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess