EN
  • EN
  • DE

SN54S182J

Part No SN54S182J
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description LOOK-AHEAD CARRY GENERATORS 16-C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Logic Type Look-ahead Carry Generator
Supply Voltage 4.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669842-SN54S182J
Ultra Librarian 3D Model Ultra Librarian SN54S182J CAD Model

Description

The SN54S182J is a significant component in the semiconductor industry, manufactured by the renowned Texas Instruments (TI). This device is a part of TI's SNx4S182 family and serves as a Look-Ahead Carry Generator. Its primary function is to provide advanced carry generation for arithmetic operations, which is essential for high-speed computing tasks.

Key Features

  • Functionality: The SN54S182J is designed to handle four-bit sections of an arithmetic logic unit (ALU) and generate carry lookahead signals to facilitate faster arithmetic operations.
  • Package Type: This device is encapsulated in a robust J-package, a ceramic dual in-line package (DIP), ensuring durability and long-term reliability.
  • Logic Family: It operates within the Schottky TTL (Transistor-Transistor Logic) family, known for its high speed and low power consumption compared to standard TTL logic families.
  • Supply Voltage: It typically operates at a voltage range that is compatible with other standard TTL logic components, making it versatile for integration into various digital systems.

Applications

The SN54S182J is suitable for a wide array of applications, particularly where speed and efficiency are of utmost importance. It is commonly used in:

  • Advanced computing systems requiring rapid arithmetic computations.
  • High-performance data processing equipment.
  • Automated control systems for industrial applications.
  • Complex digital circuit designs that require fast carry propagation.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54S182J is no exception. Each component is rigorously tested to ensure it meets TI's high standards for performance and reliability. This ensures that customers can rely on this product for their critical applications without concern for premature failures or substandard operation.

Conclusion

In summary, the SN54S182J from Texas Instruments is a high-performance Look-Ahead Carry Generator that offers increased speed for arithmetic operations in digital circuits. Its robust packaging, compatibility with other TTL logic components, and TI's reputation for quality make it a smart choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2568 $66.7704
6+ $18.2620 $109.5720
9+ $17.6914 $159.2226
12+ $17.1207 $205.4484
16+ $16.5500 $264.8000
21+ $14.8379 $311.5959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess