EN
  • EN
  • DE

MHW9188AN

Part No MHW9188AN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CATV 7-CATV MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Obsolete
Applications CATV
Output Type -
Number of Circuits 1
Slew Rate -
Current - Supply 425 mA
Voltage - Supply, Single/Dual (±) -
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1379151-MHW9188AN
Ultra Librarian 3D Model Ultra Librarian MHW9188AN CAD Model

Description

Product Overview: NXP MHW9188AN RF Amplifier

The NXP MHW9188AN is a high-performance RF amplifier designed for demanding applications in the broadcast industry. This device is part of NXP's renowned line of RF power transistors, which are engineered to deliver exceptional performance in high-power, high-frequency applications.

The MHW9188AN operates within a frequency range of 860 MHz to 960 MHz, making it an ideal choice for UHF television broadcasting. With its high gain and efficiency, this amplifier is capable of delivering a powerful output while maintaining a clear and reliable signal.

Key Features:

  • Frequency Range: 860-960 MHz, covering the UHF bands commonly used for TV broadcasting.
  • Power Output: Delivers a robust power output, ensuring strong signal transmission over long distances.
  • Efficiency: Designed for high efficiency, reducing power consumption and heat generation.
  • Gain: High gain performance for increased signal strength without the need for additional amplification stages.
  • Thermal Performance: Equipped with superior thermal characteristics for reliable operation under varying environmental conditions.
  • Package: Housed in a durable package that is designed to withstand the rigors of broadcast environments.

Applications:

The MHW9188AN is primarily used in UHF television broadcast transmitters. Its robust design and high output capabilities also make it suitable for other high-frequency applications such as:

  • Professional broadcast equipment
  • RF power amplifiers for terrestrial television transmitters
  • Communication systems that require high-power UHF amplification

NXP's commitment to quality and performance is evident in the MHW9188AN RF amplifier. With its combination of power, efficiency, and reliability, this product is a top choice for industry professionals seeking to enhance their broadcast capabilities.

Note: For detailed specifications, technical datasheets, and application guidelines, please refer to the official NXP documentation for the MHW9188AN RF amplifier.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess