Products specifications

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194290-STB90NF03L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB90NF03L CAD Model

Description

The STB90NF03L is a high-performance N-Channel Power MOSFET from STMicroelectronics, designed for automotive and industrial applications. This MOSFET utilizes STMicroelectronics' advanced STripFET™ III technology, which provides superior on-state resistance and improved switching performance.

Key Features

  • Exceptional R<sub>DS(on): With an ultra-low on-state resistance of just 0.0045 ohms, the STB90NF03L ensures high efficiency and minimal power losses in a wide range of applications.
  • High Current Capability: The device can handle continuous currents up to 90A, making it suitable for high-power circuits and demanding environments.
  • Low Threshold Voltage: The low gate threshold voltage allows for easy drive capability, enhancing the compatibility with modern microcontrollers and driving circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where inductive loads are switched.
  • Low Gate Charge: The MOSFET is designed with a low gate charge, which results in reduced switching times and lower switching losses.

Applications

The STB90NF03L is ideal for a variety of applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits in automotive environments
  • Power management functions
  • Switching regulators and synchronous rectification
  • Load switch applications

Product Specifications

Parameter Value V<sub>DS 30V I<sub>D 90A R<sub>DS(on) 0.0045Ω Package D2PAK

With its robust design and exceptional performance characteristics, the STB90NF03L MOSFET from STMicroelectronics is a reliable choice for engineers looking to optimize power efficiency and thermal performance in their designs.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R / P-Channel Logic Level PowerTrenchTM MOSFET | MOSFET P-CH 30V 8.8A 8-SOIC
Lowest to $0.1010
ECAD model for FDS4435
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode / Trans MOSFET P-CH 20V 5.5A 6-Pin TSOP
Lowest to $0.0959
ECAD model for AO6409AL
ON Semiconductor
50A, 100V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 50A D2PAK
Lowest to $0.9146
ECAD model for HUF76639S3S
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to $5.3246
ECAD model for FCH072N60
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.4399
ECAD model for DMN3731U-13
Alpha & Omega Semiconductor Inc.
Need more? Email Us
ECAD model for AO7406
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 37A TO247
Lowest to $5.8647
ECAD model for FCH104N60

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention