EN
  • EN
  • DE

PHD95N03LT

Part No PHD95N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-channel enhancement mode field-effect transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347646-PHD95N03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD95N03LT CAD Model

Description

The PHD95N03LT is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's portfolio of TrenchMOS™ logic level FETs, which are known for their high efficiency and performance in a wide range of electronic applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for logic level applications where low voltage operation is critical.
  • High Efficiency: With its TrenchMOS technology, the PHD95N03LT offers high efficiency, which is essential for power management in modern electronic devices.
  • High-Speed Switching: The MOSFET is designed for high-speed switching applications, providing improved performance for power conversion and regulation.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) surface-mounted package, which offers excellent thermal conduction and heat dissipation.
  • Low On-Resistance (R<sub>DS(on)): This parameter is a critical feature that ensures minimal power loss and heat generation during operation.

Applications

The PHD95N03LT is an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor control circuits
  • Switching regulators
  • Computing and server power supplies

Technical Specifications

Parameter Value Drain-source voltage (V<sub>DS) 30V Continuous drain current (I<sub>D) 75A Power dissipation (P<sub>D) 110W R<sub>DS(on) 8.5 mΩ

With its robust design, high efficiency, and excellent thermal performance, the PHD95N03LT is a reliable component for engineers looking to enhance the performance of their power management systems and other high-efficiency electronic applications.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess