EN
  • EN
  • DE

Z16C3010AEC00TR

Part No Z16C3010AEC00TR
Manufacturer Zilog
Catalog Interface - Controllers
Description IC Z16C30 MCU USC 100VQFP / Serial Communication Controller 100-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series USC
Packaging Reel package
Function Controller
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 85°C
Package 100-LQFP
Manufacturer Package 100-LQFP (12x12)
Win Source Part Number 800227-Z16C3010AEC00TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Family Name Z16C3010AEC00TR
Introduction Date April 01, 2003
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z16C3010AEC00TR CAD Model

Description

The Zilog Z16C3010AEC00TR is a controller integrated circuit (IC) that falls under the category of integrated circuits (ICs).

  • Package: 100-LQFP (12x12)
  • Packaging: Reel Package
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • Manufacturer: Zilog
  • Family Name: Z16C3010AEC00TR
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess