EN
  • EN
  • DE

PCI1510GGU

Part No PCI1510GGU
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC SGL-SLT PC CRDBUS CTLR 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol PCI CardBus
Purpose Controller
Standards PC Card 7.2
Supply Voltage - Operating 3.3V, 5V
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1086951-PCI1510GGU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI1510GGU CAD Model

Description

The PCI1510GGU is a high-performance PC CardBus controller designed by Texas Instruments to interface the latest CardBus cards to the PCI bus. It is a single-slot solution that is ideal for use in mobile computing applications and embedded systems. The PCI1510GGU is part of Texas Instruments' extensive range of integrated circuits designed for managing PC Card and CardBus technologies.

Key Features:

  • Compatibility: The PCI1510GGU is fully compatible with the PCI Local Bus Specification, Revision 2.2, and supports the CardBus Specification, ensuring seamless operation with both 32-bit CardBus and 16-bit PC Cards.
  • High Performance: With its advanced data transfer capabilities, the device ensures efficient and fast data movement between the card and the host system, which is crucial for applications requiring high data throughput.
  • Power Management: Integrated power management features comply with the PCI Bus Power Management Interface Specification, allowing for reduced power consumption and extended battery life in portable systems.
  • ZV Port Support: The controller includes support for Zoomed Video (ZV) Port, enabling direct video data transfers from a PC Card to the system's graphics controller, bypassing system memory and CPU to reduce the load on the system.
  • Flexibility: The PCI1510GGU provides versatile support for a wide range of applications, including memory cards, network cards, modems, and other peripherals commonly used in laptops and embedded systems.

Applications:

The Texas Instruments PCI1510GGU is designed for a variety of applications, such as:

  • Notebook and laptop computers
  • Embedded systems and industrial PCs
  • Mobile computing devices
  • Test and measurement systems
  • Other systems requiring PC Card functionality

With its robust feature set and proven reliability, the PCI1510GGU from Texas Instruments is a perfect choice for system designers and engineers looking to incorporate PC Card technology into their products with minimal design effort and maximum performance.

You May Also Be Interested in

Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess