EN
  • EN
  • DE

PHD69N03LT

Part No PHD69N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description N-channel TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347645-PHD69N03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD69N03LT CAD Model

Description

The PHD69N03LT is a high-performance TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is part of NXP's extensive portfolio of power MOSFETs that are engineered to deliver optimal efficiency and reliability for a wide range of applications.

Key Features

  • Low threshold voltage: The device operates at a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation at lower gate voltages.
  • High-speed switching: With its TrenchMOS technology, the PHD69N03LT offers fast switching speeds, which is essential for high-frequency power conversion and other applications requiring rapid transitions.
  • Low on-state resistance (R<sub>DS(on)): The low resistance during conduction minimizes power losses and improves overall efficiency, which is critical in power management applications.
  • High power efficiency: The combination of fast switching and low on-state resistance results in a MOSFET that is highly efficient in converting power, reducing thermal stress and extending the life of the product.
  • Robust thermal performance: The PHD69N03LT is designed to handle high thermal loads, ensuring reliable operation even under demanding conditions.

Applications

The PHD69N03LT is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power management systems
  • Motors and motor control units
  • Switching regulators
  • Power supplies for computing and telecommunications

Product Specifications

Parameter Value Drain-source voltage (V<sub>DS) 30V Continuous drain current (I<sub>D) 50A Power dissipation (P<sub>D) 110W Junction temperature (T<sub>j) -55°C to +175°C

With its robust design and high-performance characteristics, the PHD69N03LT by NXP Semiconductors is an ideal choice for designers looking to enhance the efficiency and reliability of their power conversion and management systems.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
STMicroelectronics
DISCRETE
Lowest to $27.8572
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess