EN
  • EN
  • DE

MAX11207EEE+

Part No MAX11207EEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 20-Bit, Single-Channel, Ultra-Low-Power, Delta-Sigma ADCs with Programmable Gain and GPIO | IC ADC 20BIT SIGMA-DELTA 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 20
Sampling Rate (Per Second) 480
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Family Part Number MAX11207
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1211950-MAX11207EEE+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11207EEE+ CAD Model

Description

MAX11207EEE+ Ultra-Low-Power, High-Resolution ADC from Maxim Integrated

The MAX11207EEE+ is a highly precise and energy-efficient 24-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is specifically engineered for applications requiring high-resolution measurements with minimal power consumption, making it an ideal choice for battery-powered devices, portable instrumentation, and energy-sensitive systems.

The MAX11207EEE+ boasts an impressive delta-sigma ADC architecture that provides a 24-bit resolution with no missing codes. It operates over a single supply voltage ranging from 2.7V to 3.6V, which contributes to its low-power characteristics. The device features a flexible input range, including a fully differential input with a ±VREF (voltage reference) input range, where VREF can vary between 1V and VDD (supply voltage), allowing for versatile signal acquisition.

One of the standout features of the MAX11207EEE+ is its ultra-low power consumption. It has a current draw of just 300nA in shutdown mode and only 180µA during normal operation at a sample rate of 10 samples per second (sps). This low power usage does not compromise performance, as the device offers an exceptional signal-to-noise ratio (SNR) and low noise levels, which are critical for high-precision measurements.

The MAX11207EEE+ is equipped with an internal oscillator, eliminating the need for external clocking components and further simplifying design. It also includes an on-chip buffer and programmable gain amplifier (PGA), enhancing its ability to interface with sensors directly. The PGA supports gains from 1 to 128, which, combined with the high-resolution ADC, enables the measurement of small signals without the need for additional signal conditioning.

Communication with microcontrollers or digital systems is made easy through the device’s SPI-compatible serial interface. The MAX11207EEE+ is available in a compact 16-pin QSOP package, which is conducive to space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliability across diverse environmental conditions.

In summary, the MAX11207EEE+ from Maxim Integrated is a sophisticated ADC solution that delivers high-resolution measurements with the benefits of low power consumption and ease of integration, making it an excellent choice for precision data acquisition in portable and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0912 $80.1824
4+ $32.8956 $131.5824
6+ $31.8676 $191.2056
8+ $30.8397 $246.7176
10+ $29.8117 $298.1170
13+ $26.7279 $347.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess