Products specifications

Category Integrated Circuits(ICs)
Family Logic - Counters,Dividers
Manufacturer STMicroelectronics
Win Source Part Number 308961-M74HC4066RM13TK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4066RM13TK CAD Model

Description

STMicroelectronics M74HC4066RM13TK: High-Speed CMOS Logic Quad Bilateral Switch

The M74HC4066RM13TK is a versatile and high-performance quad bilateral switch integrated circuit, manufactured by the renowned semiconductor company STMicroelectronics. This device is part of the high-speed CMOS family and is designed to deliver precision and reliability for a wide range of switching applications in modern electronic systems.

Constructed with silicon gate C2MOS technology, the M74HC4066RM13TK offers a robust solution for signal switching, with low ON resistance and low power dissipation. It is capable of handling both analog and digital signals, which makes it an excellent choice for multiplexing and demultiplexing applications, as well as for use in signal gating, modulation, and chopper operations.

The M74HC4066RM13TK consists of four independent switches, each with a single input, output, and enable control pin. These switches are bilateral, meaning they can pass signals in both directions, and they are capable of conducting equally well in the ON state regardless of the nature of the signal. The ON resistance is typically very low, ensuring minimal signal distortion and power loss across the switch.

With a wide operating voltage range from 2V to 6V, the M74HC4066RM13TK is compatible with a variety of logic levels, making it suitable for interfacing with other logic families. Its fast switching speed and high noise immunity are characteristics of the CMOS technology, ensuring reliable performance even in demanding environments.

The device is available in a compact surface-mount package, specifically the SOP-14 (Small Outline Package with 14 leads), which allows for efficient use of PCB space. This package is also known for its excellent thermal performance, ensuring the device operates within its specified temperature range.

In summary, the M74HC4066RM13TK from STMicroelectronics is a high-quality, high-speed CMOS logic quad bilateral switch that offers reliable and efficient signal routing in a variety of electronic circuits. Its compatibility with different logic levels, low power consumption, and small footprint make it a smart choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

ON Semiconductor
5V ECL ÷4 Divider
Lowest to $5.4075
ECAD model for MC100EL33DR2
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E
Texas Instruments
4-BIT BINARY COUNTERS
Lowest to $1.6168
ECAD model for CY74FCT163CTQCTG4
Nexperia USA Inc.
IC DIVIDER BY N 16-BIT 24SO
Need more? Email Us
ECAD model for 74HC4059D,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Need more? Email Us
ECAD model for 74HC4520D,112
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ECAD model for HEF4020BT,652
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention