EN
  • EN
  • DE

SN74LS92D

Part No SN74LS92D
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER DIVIDE X12 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC 1 Element 4 Bit
Manufacturer Texas Instruments
Series 74LS
Package Tube
Family Name 74LS92
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS92DE4-ND, -SN74LS92DG4, SN74LS92DE4, SN74LS92DG4, 296-3747-5, -SN74LS92DG4-NDR, SN74LS92DG4-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848836-SN74LS92D
Ultra Librarian 3D Model Ultra Librarian SN74LS92D CAD Model

Description

The SN74LS92D is a high-performance, monolithic 4-bit binary counter from the industry-leading semiconductor manufacturer Texas Instruments. This integrated circuit is designed to provide reliable and precise counting operations in a broad range of digital applications.

Key Features:

  • Technology: The device is built on Texas Instruments' proven low-power Schottky (LS) technology, ensuring low power consumption and high-speed operation.
  • Counting Sequence: It features a divide-by-twelve counter with a binary output, making it suitable for timing circuits, frequency division, and other sequential logic applications.
  • Package: The SN74LS92D comes in a standard 14-pin SOIC package, which is ideal for space-constrained applications while offering robustness for manufacturing.
  • Operating Voltage: It operates at a voltage range of 4.75V to 5.25V, compatible with other TTL logic families and easy to integrate into 5V systems.
  • Input and Output Compatibility: Inputs are diode-clamped to minimize transmission-line effects, which significantly improves the interface with other logic families. Outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance variations.
  • Count Frequency: The maximum count frequency of the SN74LS92D is specified at 42 MHz, providing high-speed performance suitable for fast digital circuits.

Applications:

The versatility of the SN74LS92D makes it an excellent choice for a wide array of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Communication infrastructure
  • Test and measurement equipment

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LS92D is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from TI products. With the SN74LS92D, designers can expect a reliable, high-performance counter solution for their digital systems.

You May Also Be Interested in

Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0640 $53.2000
115+ $0.8731 $100.4065
180+ $0.8458 $152.2440
245+ $0.8185 $200.5325
320+ $0.7912 $253.1840
425+ $0.7094 $301.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess