EN
  • EN
  • DE

TUSB2040A

Part No TUSB2040A
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description 4-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396826-TUSB2040A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2040A CAD Model

Description

Product Overview: TUSB2040A by Texas Instruments

The TUSB2040A is a versatile and high-performance USB hub controller integrated circuit produced by Texas Instruments (TI). This device is designed to expand a single USB port into four additional ports, enabling multiple USB devices to connect to a host system. The TUSB2040A is an ideal solution for applications that require more USB ports than the host system provides, such as personal computers, docking stations, monitors, and other peripherals.

Key Features

  • USB Interface: The TUSB2040A is compliant with the Universal Serial Bus (USB) Specification Revision 2.0 and offers full-speed (12 Mbps) and low-speed (1.5 Mbps) operation. This ensures broad compatibility with a wide range of USB devices.
  • Port Expansion: With four downstream ports, the TUSB2040A effectively quadruples the connectivity options for USB devices, making it an essential component for expanding system capabilities.
  • Integrated Transceivers: Each of the four downstream ports is equipped with its own transceiver, which ensures reliable communication with connected devices.
  • Overcurrent Protection: The device includes overcurrent protection for each downstream port, safeguarding connected devices from potential power surges or short circuits.
  • Power Management: The TUSB2040A supports both self-powered and bus-powered modes, providing flexibility in different usage scenarios.
  • Plug-and-Play: This hub controller supports hot-swapping, allowing users to connect and disconnect devices without needing to power down the host system.

Applications

The TUSB2040A is suitable for a variety of applications where USB port expansion is necessary. It can be used in:

  • Desktop and laptop computers
  • USB docking stations
  • Monitors with integrated USB hubs
  • Peripheral sharing devices
  • USB-based networking solutions

With its robust design and comprehensive feature set, the TUSB2040A from Texas Instruments stands out as a reliable and efficient solution for USB port expansion needs in both consumer and commercial electronics.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
Lowest to $10.0855
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess